Dell ReadyRails 1U Static Rails for 2/4-Post Racks

Dell Part 770-BBIF

The ReadyRails™ static rail kit for 1U Systems, including PowerEdge R210, R310, R410, and R415, provides tool-less support for 4-post racks with square or unthreaded round mounting holes including all generations of Dell racks. It also supports tooled mounting in 4-post threaded racks and 2-post (Telco) racks for added versatility. The static rails support a wider variety of racks than the sliding rails but do not support serviceability in the rack and are thus not compatible with the CMA. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.Notes: Screws are not included in the static rail kit due to the fact that threaded racks are offered with a variety of thread designations. Users must therefore provide their own screws when mounting the static rails in threaded or 2-post racks.Compatible with:

Media

Why should I buy a Dell Upgrades over a third-party part?

Tested and Verified Tier-1 OEM-Grade Parts

Ensure compatibility with Dell servers, storage and networking

Ease of Installation

Save time with Dell Upgrades that are shipped as kits with the necessary hardware and firmware.

Secure Supply Chain Focus

Protect system data and integrity with parts sourced from a secure supply chain

Dell Tech Support and Warranties

Preserve Dell technical support and warranties—which do not support systems with third-party upgrades

Compatibility

This product is compatible with the following systems:

  • PowerEdge R210
  • PowerEdge R220
  • PowerEdge R230
  • PowerEdge R230XL
  • PowerEdge R240
  • PowerEdge R250
  • PowerEdge R310
  • PowerEdge R350
  • PowerEdge R410
  • PowerEdge R415
  • PowerEdge T150
  • PowerEdge XR2
  • PowerVault NX300

The ReadyRails™ static rail kit for 1U Systems, including PowerEdge R210, R310, R410, and R415, provides tool-less support for 4-post racks with square or unthreaded round mounting holes including all generations of Dell racks. It also supports tooled mounting in 4-post threaded racks and 2-post (Telco) racks for added versatility. The static rails support a wider variety of racks than the sliding rails but do not support serviceability in the rack and are thus not compatible with the CMA. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.Notes: Screws are not included in the static rail kit due to the fact that threaded racks are offered with a variety of thread designations. Users must therefore provide their own screws when mounting the static rails in threaded or 2-post racks.Compatible with:

  • PowerEdge R210 FS / R310 FS / R410 / R415
  • PowerVault NX300
  • Features a rack height of 1U/2U
  • Makes physical set-up of the hardware faster than ever before