Alienware 32 Gaming Monitor - AW3225DM

Bring the action to life on a curved 32” QHD gaming monitor featuring vivid colors and smooth visuals.
Diagonal Size
80 cm (31,5")
Resolution / Refresh Rate
2560 x 1440
Adaptive Sync
AMD FreeSyncTM
VESA AdaptiveSync
Response Time
1ms GTG (Extreme Mode)
4ms GTG (Fast)
2ms GTG (Super Fast)
Ports
2 HDMI ports (HDCP 1.4 & 2.3) (Supports up to QHD 2560 x 1440, 144 Hz, 10 bit, TMDS, HDR, VRR as per specified in HDMI 2.1)
1 DisplayPort 1.4 (HDCP 1.4 & 2.3) (Supports up to 2560 x 1440, 180 Hz, HDR, VRR)
1 USB 5Gbps Type-A downstream port with Battery Charging 1.2
1 USB 5Gbps Type-A downstream port
1 USB 5Gbps Type-B upstream port
Cables
Power cable
1 x DisplayPort-DisplayPort cable - 1.80 m
1 x HDMI cable - 1.80 m
1 x USB Type-A to Type-B 5Gbps cable - 1.80 m

Big QHD visuals for any game

Explore detailed worlds in high definition with QHD resolution and fluid, responsive visuals in an iconic design.

Dive into vibrant details

Whether you’re exploring open worlds or facing off in battle, you’ll never miss a detail thanks to QHD resolution and a 32” panel with a 1500R curve.

32"

Viewing area

QHD

2560 x 1440p resolution

1500R

Curve

Never miss a beat

Expect smooth, clear and responsive gameplay from a speedy refresh rate and low response time.
Fluid performance
Get in the game with a smooth 180Hz refresh rate, 1ms gray to gray response time, AMD FreeSync and VESA Adaptive Sync technology.
Stunning views
Enjoy vibrant colours with DCI-P3 95% colour coverage and VESA DisplayHDR 400 certification.
Game longer
Lock in for marathon gaming sessions with a dedicated console mode and hardware-based low blue light solution that reduces eye strain while preserving colour.

Designed with gamers in mind

Game comfortably with an iconic design that caters to ergonomics, space efficiency and versatile connectivity.
Save desk space
with a small footprint base
Optimise airflow
with revamped 360° ventilation
Stay organised
with simplified cable management
Game in style
with the new AW30 design

Ports and slots

Rear Side:
  1. Power Connector
  2. Security-lock slot
  3. Joystick
  4. HDMI port (x2)
  5. DisplayPort
  6. USB 5Gbps Type-B upstream port
  7. USB 5Gbps Type-A downstream port
  8. USB 5Gbps Type-A downstream port with Battery Charging 1.2

Cables included:
  • Power Cable
  • 1 DisplayPort-DisplayPort cable - 1.80 m
  • 1 HDMI cable - 1.80 m
  • 1 USB Type-A to Type-B 5Gbps cable - 1.80 m

Dimensions and weight

1. Monitor height with stand:
Extended: 583.33 mm (22.97 in.)
Compressed: 473.75 mm (18.65 in.)
2. Monitor width: 707.42 mm (27.85 in.)
3. Monitor height: 418.67 mm (16.48 in.)
4. Monitor Depth: 121.65 mm (4.79 in.)

Weight:
With stand: 9.62 kg (21.22 lb)
Without stand: 6.58 kg (14.51 lb)
Game responsibly
Level up your environmental goals. This monitor is designed with environmentally conscious materials including 85% post-consumer recycled plastic including closed loop plastics, 100% recycled aluminium and 50% recycled steel¹. It ships in a box made with 100% renewable content that is also recyclable².
1. Based on internal analysis, March 2025. Plastic percentage is based on total plastic weight.Recycled Aluminium: 100% recycled aluminium in the monitor stand.Recycled steel: 50% recycled steel in the monitor head.
2. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, August 2023.