Alienware Low Profile RGB Mechanical Gaming Keyboard | AW510K - US Int (QWERTY)

A beautifully designed, full-featured gaming keyboard offering programmable keys and dedicated volume control. Made for ultimate performance.
Connectivity
Wired
Hot Keys
Mute, play/pause, stop, backward, volume -, volume +, skip backward, skip forward
Key Switch Type
CHERRY MX Low Profile Red
Interface
USB
Backlighting
RGB / 16.8 million colours
Features
Numeric keypad

Fully locked and loaded

  • Get the win: Take down the enemy with industry-leading Cherry MX low profile Red switches. The combination of linear switching characteristics, low actuation force and shorter travel gives you better control as well as quick and smooth triggering, allowing you to efficiently pick off adversaries one by one.
  • Attack with style: Knock out your opponent with our floating keys with full N-key rollover, a 100 million keystroke life cycle and on-board memory for accurate and reliable attacks. And, with switches mounted directly onto the metal top plate, you get a modern looking, durable setup, ready for battle.
  • Command in comfort: Reinforce your reign on a slim form factor that provides enhanced ergonomics and a more natural palm posture even in the middle of combat.
  • Join the fight: Connect to your gear quickly through an easy-to-access USB passthrough. Plus, dedicated media keys make it a snap to access and control your game’s intensity without losing focus.
  • Map it out: Navigate easily on an optimized, redesigned, three-section layout that lets you maximize your reaction time.

Win the way you want

  • Make it personal: Barrel through campaigns with fully programmable keys for macros and key assignments that let you breeze past bosses. All settings are stored in the on-board memory, so your commands follow you wherever the road takes you
  • Sound off: Quickly access and control your media with dedicated audio controls and a volume roller that give you seamless audio adjustability at every stage of your adventure.
  • Light it up: Fly your colors on the battlefield with fully customizable per-key AlienFX RGB, giving you full 16.8M color control via Alienware Command Center.

Dimensions & Weight

1. Height: 2.94cm (1.15") | 2. Width: 46.7cm (18.3") | 3. Depth: 15.6cm (6.14")
Starting Weight: 0.91kg (2lb)¹

Features

  • Latest generation Low-profile Cherry MX keys
  • Key durability of 100 million keystrokes with no loss of quality
  • Fully programmable keys for macros and key assignments
  • On-board memory for on-device storage of settings
  • Dedicated audio control with sound roller for fast & accurate adjustability
  • AlienFX 16.8 million color per-key RGB lighting
  • Floating keys architecture
  • Anti-ghosting/N-Key rollover
  • A redesigned 3 section layout
  • USB passthrough and dedicated media keys
1. Weights vary depending on configurations and manufacturing variability.