Dell Pro P 24 USB-C Hub Monitor - P2426HE

Equipped for seamless productivity, this 23.8-inch FHD hub monitor offers extensive connectivity, up to 100W of power delivery, and TÜV-certified 4-star eye comfort.

Diagonal Size

23.8"

Resolution / Refresh Rate

1920 x 1080 at 120 Hz

Panel Technology

In-plane Switching (IPS) Technology

Adjustability

Swivel

Height

Pivot

Tilt

Ports

1 HDMI port/s (HDCP 1.4) (Supports up to 1920 x 1080,120 Hz as specified in HDMI 2.1 (TMDS))

1 DisplayPort 1.4 (HDCP 1.4) port/s

1 DisplayPort Out 1.4 port/s

2 USB Type-A 5Gbps downstream port/s

1 USB-C 5Gbps upstream port/s (DisplayPort 1.4 Alt Mode, Power Delivery up to 100 W)

1 RJ45 Ethernet port/s, 1GbE

2 USB-C 5Gbps downstream port/s, Power Charging up to 15 W

Cables

Power cable

1 x USB Type-C to Type-C 5Gbps 100 W cable - 1.80 m

Optimised connectivity and efficiency

Connect your accessories with a wide variety of ports and enhance efficiency via daisy chaining, all in a clutter-free setup.

Single-cable solution

Transmit video, data, Ethernet and up to 100W¹ power delivery all at once with USB-C.

Extensive connectivity

Wide variety of ports for all your accessories and RJ45 delivering stable Ethernet.

Remote manageability

Simplify management with Dell Display and Peripheral Manager (DDPM) and Dell Device Management Console (DDMC) through the cloud, enabling IT administrators to configure and deploy updates with ease. Experience firmware updates that are faster, smarter, and completely silent.

Work seamlessly

Daisy chain multiple monitors for efficient multitasking. The ultrathin bezel design minimises distractions, allowing you to focus and work effortlessly across two monitors.

Mounting compatibility

VESA compatible and an optional snap-on soundbar for added functionality.

Quick access ports

Thoughtfully designed with a bottom bezel featuring 2 USB-C (with up to 15W charging) quick-access ports, this monitor offers the convenience of easy connectivity.

An intuitive on-screen display highlights port locations, making it effortless to connect your devices.

Silent Firmware Update

Deliver an exceptional user experience with seamless firmware updates completed in just 2-3 minutes, reducing update time by up to 90%. Updates run during PC disconnect or monitor sleep preventing screen blackouts, along with flexible scheduling of updates ensuring 100% uninterrupted user productivity with guaranteed execution and compliance.

Works with devices on macOS®*

Tested with devices on macOS, this USB-C monitor is ready-to-work with Mac® devices. Requires USB-C or HDMI connectivity. Daisy chaining² multiple displays via a single cable requires Thunderbolt connectivity. Please check your device for compatibility, as select M-series chips may not support some features. Install Dell Display and Peripheral Manager application to customise advance settings.


*Based on internal testing of select Dell monitors with USB-C or HDMI connection to devices on macOS, June 2024. Some features may not be supported.

Enhanced eye comfort

TÜV 4-Star certified monitor for eye comfort reduces eye fatigue while you work.

Reduces blue light

This monitor features hardware low blue light technology, reducing harmful blue light emissions to ≤35% for all day eye comfort without sacrificing colour.

Refresh rate

120Hz refresh rate delivers less flicker, more seamless scrolling and smoother motion.

Vivid colours

Experience wide colour coverage of 99% sRGB and 99% BT.709 with up to 16.7 million displayable colours for vibrant and accurate visuals.

Work in clear detail

Colour consistency

Consistent, vibrant colours across wide viewing angles enabled by In-Plane Switching (IPS) technology.

Exceptional contrast

1500:1 contrast ratio for deeper blacks and brighter whites.

Designed for comfort and ease

Adjustability to meet your preferences throughout the day, complemented by an ultra-thin bezel for a sleek design.

Tilt

From -5°/+21°

Swivel

Bi-directional up to 45°

Pivot

Bi-directional up to 90°

Height

Up to 150 mm

Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace³.

Maximise productivity

Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.

Customise your views

Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.

More manageable

Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager⁴.


Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.

Environmentally forward thinking

Intentional design in every part

At the heart of our design is a commitment to sustainability. That's why our monitor helps reduce waste with a design made from recycled materials with up to 95% post-consumer recycled plastic, 100% recycled aluminium, 80% recycled steel and 20% recycled glass⁵.

Environmental standards

This monitor is certified ENERGY STAR®, registered EPEAT Gold with Climate+ and carries the latest TCO Certification and is TCO Certified Edge, ensuring the use of safer materials, renewable energy use, and extended product life⁶.

Seamlessly modernise your tech

We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.

Packaging with purpose

This monitor ships in a box made from 100% recycled or renewable materials. We are reducing paper usage in monitor packaging, which is equivalent to saving 790 trees annually⁷.

Ports and slots

Rear view

  1. Security lock slot (based on Kensington Security Slot™)
  2. Power connector
  3. HDMI 1.4 (HDCP 1.4) (Supports up to FHD 1920 x 1080 120Hz TMDS as per specified in HDMI 2.1)
  4. DisplayPort 1.4 (HDCP 1.4) (Supports up to FHD 1920 x 1080, 120 Hz)
  5. DisplayPort 1.4 (out) with MST (HDCP 1.4) (Supports up to FHD 1920 x 1080, 120 Hz)
  6. USB-C 5Gbps upstream (DP 1.4 Alt mode, power delivery up to 100W¹)
  7. USB Type-A 5Gbps downstream (2)
  8. RJ45 Ethernet port, 1GbE
  9. Soundbar slots (2)
  10. USB-C 5Gbps downstream (up to 15W charging)
  11. USB-C 5Gbps downstream (up to 15W charging)
  12. Stand lock


Cables included

  • Power cable
  • USB-C to C 5Gbps 100W, 1.8m

Dimensions and weight

1. Monitor height with stand:

Extended: 496.53 mm (19.55 in.)

Compressed: 364.00 mm (14.33 in.)

2. Monitor width: 538.64 mm (21.21 in.)

3. Monitor height: 314.23 mm (12.37 in.)

4. Stand width: 249.80 mm (9.83 in.)

5. Monitor depth: 50.03 mm (1.97 in.)

6. Stand height:

Extended: 410.80 mm (16.17 in.)

Compressed: 364.00 mm (14.33 in.)

7. Stand depth: 181.75 mm (7.16 in.)


Weight

With stand and cables: 5.20 kg (11.46 lb)⁸

Without stand and cables: 3.45 kg (7.61 lb)⁸

Peace of mind, guaranteed

A brand you can rely on

As the No.1 monitor company worldwide⁹, we take pride in our unyielding commitment to quality and the utmost customer satisfaction.

1. Actual power delivery may vary depending on the connected device. Please verify your system’s power requirements for compatibility.

2. Daisy-chaining is supported on select Dell monitors. Please check device compatibility.

3. Based on Dell internal analysis, December 2024.

4. Based on Dell internal analysis, November 2024.

5. Based on internal analysis, December 2025. Up to 95% recycled plastic throughout the device, 100% recycled aluminium in the stand, up to 80% recycled steel in the monitor head and stand, and up to 20% recycled glass in the panel.

6. Based on internal analysis, December 2025. ENERGY STAR® certifications may vary by region and configuration. See www.energystar.gov/productfinder/ for certification status. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. TCO Certification may vary by region and configuration. See www.tcocertified.com/product-finder/ for certification status.

7. Based on internal analysis, December 2025. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. January 2025, introduced cushions now made from corrugated materials. Paper reduction applies to all Monitors shipping in 2026. Reductions in paper usage in monitor packaging is attributed to the quick start guide size reduction and calibration sheet digitisation. Calculation for trees saved based on: Detailed Calculator | 10 THOUSAND TREES. https://www.omnicalculator.com/everyday-life/paper-weight.

8. Weights vary depending on configurations and manufacturing variability.

9. Source: IDC Worldwide Quarterly PC Monitor Tracker, Q3 2025. Excludes Alienware & gaming monitors.