Kingston IronKey Locker+ 50 G2 USB Flash Drive

FIPS 197 certified, XTS-AES 256-bit encrypted

Kingston IronKey™ Locker+ 50 G2 USB Flash drives provides enterprise-grade security with FIPS 197 certified AES 256-bit hardware-encryption in XTS mode, including safeguards against BadUSB and brute force password attacks. LP50 G2 is also TAA compliant.

  • FIPS 197 Certified with XTS-AES 256-bit Encryption
  • Brute Force and BadUSB Attack Protection
  • Multi-Password (Admin and User) Option with Complex/Passphrase Mode
  • Additional Security Features

Enterprise-grade hardware-encrypted USB drive

FIPS 197 Certified, XTS-AES 256-bit encryption safeguards important data with built-in protection against BadUSB & brute force attacks.

Multi-password option with Complex/Passphrase modes

Admin can reset a User password to restore User’s access to data with either Complex or Passphrase password mode. Passphrases can be a numeric PIN, sentence with space characters, list of words, or even lyrics – from 10 to 64 characters long.

Additional security features

Reduce failed login attempts and frustration by enabling the “eye” button to view the typed password. LP50 G2 has anti-fingerprint coating and a virtual keyboard to shield password entry from keyloggers and screenloggers.