Alienware 27 280Hz QD-OLED Gaming Monitor - AW2725D

Experience spectacular QD-OLED visuals and gaming performance on the new 27” flat panel monitor with a fast 280Hz refresh rate and a sleek new design.

Diagonal Size

26.7"

Resolution / Refresh Rate

2560 x 1440

Adaptive Sync

NVIDIA® G-SYNC® Compatible

AMD FreeSync™ Premium Pro

VESA AdaptiveSync

Response Time

0.03ms GTG

Ports

2 HDMI ports (HDCP 1.4 & 2.3) (Supports up to QHD 2560 x 1440, 280 Hz, 10 bit, FRL, HDR, VRR as per specified in HDMI 2.1)

1 DisplayPort 1.4 (HDCP 1.4 & 2.3) port (Supports up to QHD 2560 x 1440, 280 Hz, HDR, DSC, VRR)

1 USB 5Gbps Type-B upstream port

1 USB 5Gbps Type-A downstream port

1 USB-C 5Gbps downstream port (Data only) with charging capability of up to 15 W

Cables

Power cable

1 x DisplayPort-DisplayPort 1.4 cable - 1.80 m

1 x HDMI 2.1 FRL cable - 1.80 m

1 x USB 5Gbps Type-A to Type-B cable - 1.80 m

Brilliant QD-OLED performance

Unlock breathtaking QD-OLED visuals with this new 27" QHD monitor. Get immersed in new worlds with rich graphics, vivid colours, smooth and responsive gameplay, convenient connectivity and a striking design.

Stunning QD-OLED visuals in QHD

Enjoy exceptional screen performance with vibrant visuals and rich colours. Dive into vast virtual worlds with QD-OLED’s superior colour accuracy and brilliance.

Conventional LCD vs QD-OLED

True to life visuals

See everything as intended with lifelike colours thanks to DCI-P3 99.3% colour coverage with Delta E<2 colour accuracy.

Detailed contrast

Experience rich shadows and stunning lighting with infinite contrast ratio, VESA DisplayHDR True Black 400 certification, and up to 1,000 nits peak HDR brightness.

Game comfortably

ComfortView Plus hardware-based low blue light solution optimises eye comfort and minimises distractions without colour distortion.

Smoother motion, more responsive action

Enjoy effortlessly smooth gameplay thanks to a fast refresh rate and response time. Game without tears or stutters thanks to the latest adaptive sync technologies like NVIDIA® G-SYNC® Compatible, AMD FreeSync™ Premium Pro and VESA AdaptiveSync.

280Hz

refresh rate for exceptionally smooth motion

0.03ms

response time virtually eliminates blurring and ghosting

Designed for gaming

Game comfortably with an iconic design built for ergonomic support, space-saving efficiency and versatile connectivity – wrapped in Alienware’s sleek new Interstellar Indigo finish.

Long-lasting display health

An advanced anti-burn-in AI algorithm, combined with a graphite film heatsink, ensures optimised pixel performance and protects your screen from unwanted burn-in. Game with peace of mind knowing you're backed by a 3-year warranty.

Ports and slots

Rear view

  1. Power connector
  2. Security lock slot
  3. Joystick
  4. HDMI 2.1 FRL ports x 2
  5. DisplayPort

6. USB 5Gbps Type-B upstream port

7. USB 5Gbps Type-A downstream port

8. USB-C 5Gbps downstream with Power Delivery up to 15W

Cables included

  • Power cable
  • 1 DisplayPort-DisplayPort cable - 1.80 m
  • 1 HDMI FRL cable - 1.80 m
  • 1 USB Type-A to Type-B 5Gbps cable - 1.80 m

Dimensions and weigh

Monitor height with stand:

1.Extended: 516.41 mm (20.33")

Compressed: 406.41 mm (16.00")

2.Monitor width: 609.51 mm (24.00")

3.Monitor height: 355.58 mm (14.00")

4.Stand width: 240.00 mm (9.45")

5.Monitor depth: 69.48 mm (2.74")

6.Stand height:

Extended: 411.80 mm (16.21")

Compressed: 372.45 mm (14.66")

7.Stand depth: 206.00 mm (8.11")


Weight

With stand: 6.35 kg (14.00 lb)¹

Without stand: 3.92 kg (8.64 lb)¹

Game responsibly

Level up your environmental goals. This monitor is designed with environmentally conscious materials including 85% post-consumer recycled plastic including closed loop plastics, 100% recycled aluminium and 50% recycled steel². It ships in a box made with 100% renewable content that is also recyclable³.

1. Weights vary depending on configurations and manufacturing variability.

2. Based on internal analysis, March 2025. Plastic percentage is based on total plastic weight.Recycled Aluminium: 100% recycled aluminium in the monitor stand.Recycled steel: 50% recycled steel in the monitor head.

3. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, August 2023.