Dell OptiPlex 3080 MFF

Operating System

Available with Windows 10 Pro — for a smooth, versatile PC experience.

Work smart

Flexible mounting: With multiple mounting options, the 3080 micro fits exactly where you need it to.

Simple to maintain: The 3080 micro delivers easier access to parts without needing to remove the front bezel.

Work confidently: Built secure with TPM 2.0, standard security lock slot, padlock loop, intrusion switch, and SED hard drive.

Stay Cool: Utilizing the new cooling design of the front bezel, the 3080 micro maximizes air intake to keep your system temperature down.

Uncompromising productivity

Power through your work: Built with up to 10 Generation Intel Celeron, Pentium, Core™ i3 or i5 processors for faster performance.

Optimized chassis design: The 3000 series now has simplified configurations to be more cost effective and provide an easier purchasing decision.

Intelligence built in. Modernization built on.

We know that having the right device is just the start to a great workday. Employees need intelligent, intuitive and responsive experiences that allow them to work productively and without interruption. According to research, 1 out of every 4 users would question their job and the company they work for if they had a negative experience with their technology.

Secure: Dell Trusted Devices provide a foundation to a modern workforce environment with invisible and seamless protection to ensure smarter, faster experiences. End users stay productive and IT stays confident with modern security solutions for the Dell Trusted Device.

Manage: Dell Client Command Suite + VMware Workspace ONE offers integrated capabilities that deliver a unified endpoint management experience for IT, enabling them to manage firmware, OS, and apps from one console, while also creating seamless experiences for end users.

Ports & Slots

1. Power Button | 2. Universal Audio Jack | 3. Line-out | 4. USB 3.2 Gen 1 Type-A port | 5. USB 3.2 Gen 1 Type-A port | 6. Knock-out Slots for Wireless Antenna | 7. Optional Video Port: Serial/DP 1.4/HDMI 2.0b/VGA) | 8. USB 2.0 Ports (2) (1 with Smart Power on) | 9. USB 3.2 Gen 1 Type-A ports (rear) (2) | 10. Thumbscrew | 11. RJ-45 port 10/100/1000 Mbps | 12. K-lock Slot | 13. DisplayPort | 14. HDMI Port | 15. Power Connection

Dimensions & Weight

1. Width: 36 mm (1.4") | 2. Depth: 178 mm (7.0") | 3. Height: 183 mm (7.2") | Starting Weight: 1.16 kg (2.56 lb)