Intel Xeon Gold 6248R 3.0GHz Twenty Four Core Processor, 24C/48T, 10.4GT/s, 35.75M Cache, Turbo, HT (205W) DDR4-2933

Dell Part 338-BVKI

The Intel Xeon® Gold 6248R 3.0GHz Twenty Four Core Processor enhances the performance and the speed of your system. Additionally, the Virtualization Technology enables migration of more environments. It supports enhanced SpeedStep® technology that allows tradeoffs to be made between performance and power consumption.

Media

Why should I buy a Dell Upgrades over a third-party part?

Tested and Verified Tier-1 OEM-Grade Parts

Ensure compatibility with Dell servers, storage and networking

Ease of Installation

Save time with Dell Upgrades that are shipped as kits with the necessary hardware and firmware.

Secure Supply Chain Focus

Protect system data and integrity with parts sourced from a secure supply chain

Dell Tech Support and Warranties

Preserve Dell technical support and warranties—which do not support systems with third-party upgrades

Compatibility

This product is compatible with the following systems:

  • PowerEdge C6420
  • PowerEdge MX740C
  • PowerEdge R640
  • PowerEdge R740
  • PowerEdge R740XD

The Intel Xeon® Gold 6248R 3.0GHz Twenty Four Core Processor enhances the performance and the speed of your system. Additionally, the Virtualization Technology enables migration of more environments. It supports enhanced SpeedStep® technology that allows tradeoffs to be made between performance and power consumption.

Its Thermal Monitoring Technologies protect the processor package and the system from thermal failure through several thermal management features. The VT-x with Extended Page Tables (EPT) also known as Second Level Address Translation (SLAT), provides acceleration for memory intensive virtualized applications. Packed with more features, the Xeon Gold 6248R 3.0GHz Twenty Four Core Processor is the ideal choice for virtually all of your data demanding or standard enterprise infrastructure applications.