Dell 24" - P2421

See more and scroll less with 11% more screen real estate on a tall 24", 16:10 WUXGA monitor.

View it right

See more, scroll less: View applications with an extended vertical view on a tall 24” 16:10 1920x1200 (WUXGA) monitor which provides 11% more onscreen real estate.

Go vertical: Pivot 90 degrees and enjoy outstanding clarity from every angle with IPS technology.

Practically borderless: Work with an uninterrupted view across multiple screens with Dell’s three-sided ultrathin bezel design. And, when you use two monitors together, you can increase your productivity by up to 21%.

Easy on the eyes: Optimize eye comfort with flicker-free technology and ComfortView reducing up to 60% of harmful blue light emissions.

Convenient and comfortable

Versatile connectivity: Connect to any device you need to with HDMI, DisplayPort and DVI.

Your view, your way: Stay comfortable with the ability to tilt, swivel, pivot and adjust the height of your monitor.

Stylish and practical: 73% of employees believe that reduced clutter and better connectivity helps with productivity. Free up valuable desk space with a thin monitor profile and compact monitor base.

Adapting made easy: Customize your workspace with VESA-compatible mounts and stands. Snap your monitor into place using the Quick Release slots behind the monitor panel for easy installation.

Environmentally smart

Environmental standards: These monitors meet the latest regulatory and environmental standards such as ENERGY STAR®, EPEAT®, TCO and CEL/CECP/CEC.

Eco-conscious packaging: Zero styrofoam and at least 25% of recycled cardboard for ease of composting/recycling.

Energy conservation: Save energy when your monitor is not in use with PowerNap, a feature that dims or puts your monitor to sleep when it’s not in use.

Optimize and organize with Dell Display Manager

Productive at every level: Easy Arrange allows you to easily tile multiple applications across one or more screens with 38 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.

Seamless transitions: The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.

More ways to manage: Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.

The key to convenience: Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.

Connectivity Options

Ports & Slots:
1. Security lock slot | 2. Power connector | 3. DisplayPort | 4. HDMI port | 5. Stand lock feature | 6. DVI port | 7. VGA connector | 8. USB 3.0 upstream port | 9. USB 2.0 downstream port (2) | 10. USB 3.0 downstream ports (2)

Cables Included:
Power cable | DP cable | VGA cable | USB upstream cable

A brand you can rely on

As the No. 1 monitor brand worldwide, we take pride in our unyielding commitment to quality and the utmost customer satisfaction.

Reliable and responsible

Designed with the environment in mind, this monitor meets the latest regulatory and environmental standards such as ENERGY STAR, EPEAT®, TCO Certified Displays, China Energy Label (CEL), and CECP.

Superior sustainability

To reduce our impact on the environment, we ship this monitor in Styrofoam-free packing. We also use molded paper-pulp cushions and corrugated containers made of at least 75% recycled cardboard to promote responsible disposal of the packaging through recycling.