The DeepCool PX850G WH is a newly designed power supply that meets the latest ATX 3.0 standard. With a dedicated 12VHPWR, 2 EPS, and 3 PCI-e ports, the PX850G WH provides stable power for a wide range of components.
PX850G WH
ATX 3.0 Power Supply
PAST, PRESENT,
AND FUTURE
With the ability to provide three times the total GPU and twice the total system power for 0.1 ms, power spikes will never be an issue. The PX850G WH will provide stable and consistent power for legacy and next-generation PCs for the foreseeable future.
PREMIUM QUALITY
Solid and reliable power is provided through the use of full Japanese 105C capacitors. Due to the high quality of the PSU build, the PX850G WH will operate at altitudes up to 5000 meters above sea level.
RELIABLE STABILITY
Through the use of a dual main capacitor topology, the PX850G WH can keep the hold-up time to ≥ 16ms under full load.
PCI-E 5.0 POWER PERFECTED
Equipped with the new PCI-e Gen 5.0 12VHPWR cable, the PX-G provides up to 600W for power hungry GPUS.
STATIC TO DYNAMIC
The PX850G WH comes equipped with the option to switch into semi-fanless operation. In hybrid mode, the 135mm FDB fan will dynamically adjust out of its zero RPM state once the system load hits a certain threshold.
PEACE OF MIND
The PX850G WH includes a slew of well-rounded safeguards, including OPP, OVP, SCP, OTP, OCP, and UVP.
Over Power Protection
Over Voltage Protection
Short Circuit Protection
Over Temp Protection
Over Current Protection
Under Voltage Protection
THE GLORY OF GOLD
80 Plus Gold certified to ensure 90% efficiency under typical load conditions.