Dell Pro 27 Plus QHD USB-C Hub Monitor - P2725DE

Stay productive with this 27-inch QHD monitor featuring extensive connectivity, and certified by TÜV for 4 star eye comfort.
Diagonal Size
27"
Resolution / Refresh Rate
2560 x 1440
Panel Technology
In-plane Switching (IPS) Technology
Adjustability
Tilt
Pivot
Height
Swivel
Ports
1 HDMI port (HDCP 1.4) (Supports up to QHD 2560 x 1440 100Hz TMDS as per specified in HDMI 2.1)
1 Display Port 1.4 (HDCP1.4)(Support up to 2560 x 1440 100Hz)
1 DisplayPort (out) port with MST (HDCP 1.4)
1 USB-C 5Gbps upstream port (DisplayPort 1.4 Alternate mode, Power Delivery up to 90W)
1 USB-C 5Gbps downstream port
3 USB 5Gbps Type-A downstream ports
1 RJ45 ethernet port, 1 GbE
Cables
Power cable
1 x DisplayPort to DisplayPort 1.4 cable - 1.80 m
1 x USB-C to C 10Gbps, 100W cable - 1.00 m
1 x USB Type-C to Type-A 5Gbps cable - 1.80 m

Connectivity meets productivity

Single-cable solution
Transmit video, data, Ethernet and up to 90W power delivery all at once with USB-C.
Variety of ports
Including HDMI, DP, USB and RJ45 for stable Ethernet.
Work seamlessly
Daisy chain multiple monitors for efficient multitasking.

Works with devices on macOS®*

Tested with devices on macOS, this USB-C monitor is ready-to-work with Mac® devices. Requires USB-C or HDMI connectivity. Daisy chaining¹ multiple displays via a single cable requires Thunderbolt connectivity. Please check your device for compatibility, as select M-series chips may not support some features. Install Dell Display and Peripheral Manager application to customise advance settings.


*Based on internal testing of select Dell monitors with USB-C or HDMI connection to devices on macOS, June 2024. Some features may not be supported.

Enhanced eye comfort

TÜV 4-Star certified monitor for eye comfort² reduces eye fatigue while you work.

Improved ComfortView Plus
Reduced harmful blue light emissions to ≤35%, for all-day comfort without sacrificing colour.
Refresh Rate
100Hz refresh rate delivers less flicker, more seamless scrolling and smoother motion.
Vivid Colours
Wide colour coverage with up to 16.7 M displayable colours of 99% sRGB.

Clarity from any angle

With high resolution and improved contrast ratio, your work has never looked this good.

QHD resolution
2560 x 1440 resolution makes every detail stand out.

Colour consistency
Vibrant colours across wide viewing angles enabled by In-Plane Switching (IPS) technology.

1500:1 contrast ratio
For deeper blacks and brighter whites.

Quick access ports

Experience the convenience of front-facing, pop-out USB-C (with up to 15W charging) and USB Type-A ports for easy connectivity. When you are done, just pop the ports back in for a clean look.

Work in comfort

Designed for comfort and style with adjustability features and an ultra-thin bezel.
Tilt
Adjustability from -5°/+21°
Swivel
Bi-directional adjustment up to 45°
Pivot
Bi-directional adjustment up to 90°
Height
Adjustability up to 150mm

Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace³.

Maximise productivity
Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.

Customise your views
Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.

More manageable

Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager⁴.


Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.

Environmentally-forward thinking

Material innovation

Your monitor has been thoughtfully crafted with a selection of sustainable materials including up to 85% post-consumer plastic and closed-loop ITE-derived plastic⁵, 100% recycled aluminium⁶, 50% recycled steel⁷and at least 20% recycled glass⁸ that make up to 31% recycled content by weight⁹. Using recycled materials helps conserve natural resources and contributes to a lower environmental footprint.

Environmental standards

This monitor is registered EPEAT Gold with Climate+, certified ENERGY STAR® and carries the latest TCO certified designation. With the new certification, this monitor is assured to be built using renewable energy while meeting high safety standards¹⁰.

Seamlessly modernise your tech

We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.

Packaging with purpose

This monitor ships in a box made from 100% renewable materials. We are reducing plastic waste wherever possible and transitioning to a responsible fiber-based solution¹¹.

Ports and slots

Rear view

  1. Security lock slot (based on Kensington Security Slot™)
  2. Power connector
  3. Stand-lock
  4. HDMI (HDCP 1.4) (Supports up to QHD 2560 x 1440 100Hz TMDS as per specified in HDMI 2.1)

  5. DisplayPort 1.4 (HDCP1.4)

  6. DisplayPort 1.4 (out)
  7. USB-C 5Gbps upstream (DP 1.4 Alt. mode, power delivery up to 90W)
  8. USB Type-A 5Gbps downstream (2)
  9. RJ45 Ethernet port, 1GbE
  10. Soundbar slots
  11. USB-C 5Gbps downstream (Data only)
  12. USB Type-A 5Gbps downstream


Cables included

  • Power cable
  • DisplayPort 1.4 (DisplayPort to DisplayPort), 1.8m
  • USB-C to C 10Gbps 100W, 1.0m
  • USB Type-C to Type-A 5Gbps 15W, 1.8m

Dimensions and weight

1. Monitor height with stand:
Extended: 535.70 mm (21.09 in.)
Compressed: 385.70 mm (15.19 in.)
2. Monitor width: 612.50 mm (24.11 in.)
3. Monitor height: 356.55 mm (14.04 in.)
4. Stand width: 272.84 mm (10.74 in.)
5. Monitor depth: 49.99 mm (1.97 in.)
6. Stand height:
Extended: 428.30 mm (16.86 in.)
Compressed: 381.50 mm (15.02 in.)
7. Stand depth: 189.00 mm (7.44 in.)

Weight

Weight with stand: 6.59 kg (14.53 lb)¹²

Weight without stand: 4.60 kg (10.14 lb)¹²

1. Daisy-chaining is supported on select Dell monitors. Please check device compatibility.

2. TÜV Rheinland® 4-star eye comfort certification.

3. Based on Dell internal analysis, December 2024.

4. Based on Dell internal analysis, November 2024.

5. Percentage is based on plastic weight. Based on internal analysis, January 2025. Up to 67% post-consumer recycled plastic and up to 21% closed-loop ITE derived plastic.

6. Recycled aluminium is in the monitor stand. Based on internal analysis, January 2025.

7. Recycled steel is in the monitor head and stand. Based on internal analysis, January 2025.

8. Applicable to all new monitors launching in CY 2024. Recycled glass is present in monitor panel. Based on internal analysis, January 2024.

9. Based on internal analysis, January 2025.

10. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.

11. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, January 2025. Cushions now made from corrugated materials.

12. Weights vary depending on configurations and manufacturing variability.