Thor 303 TKL is a Hot Swap mechanical keyboard with interchangeable Outemu Brown switches, featuring extremely fast response and a lifespan of up to 50 million clicks. A durable aluminum chassis combined with full RGB illumination and PRISMO effect guarantee durability and a spectacular look during any gaming session.

Hot Swap technology allows for instant switch replacement without the need for soldering and technical knowledge. Any user can handle the replacement, just vertically pull out the switch with the included metal clip and insert a new one. Thanks to this, you can fully adjust the parameters of the keyboard to your preferences and extend the life of your beloved keyboard by several more years. Grab the switch, remove it, and replace it with the one that best suits your needs!

The extremely precise Outemu Brown mechanical switches are characterized by fast response, a very low actuation point of 1,8 mm and the required actuation force of only 55 g. With Thor 303 TKL you will always be one step ahead of your opponent.

The updated version of the Thor 303 TKL is distinguished by improved stabilizers, which thanks to their properties and high-quality lubrication, ensure quiet operation and even smoother key movement. There is also a special dust cover that protects the switch mechanism and extends its life.

The combination of a solid aluminum housing in black with spectacular RGB PRISMO EFFECT lighting will make your gaming stand look always phenomenal. Choose your favorite backlight mode from 25 options and create a unique atmosphere.

The keyboard is equipped with the N-Key Rollover function, i.e. full Anti – Ghosting. Thanks to this, no matter how many keys you press, the device will precisely read each button you press and instantly send a signal from the keyboard to the computer. Thor 303 TKL also has a Windows key lock feature to avoid accidentally minimizing your game.

Thor 303 TKL buttons have a lifespan of up to 50 million clicks. The key mechanism combined with the "Double Shot" imprint technology and solid aluminum housing ensures that the keyboard will remain intact for many years. What's more, thanks to the non-slip rubber feet, the keyboard will always stay in place and will not move on the surface of the tabletop!
![]() | ADVANCED SOFTWAREThor 303 TKL supports dedicated software that allows you to fully personalize the settings of the device. Choose your favorite RGB lighting mode, build a deadly combo, and set up macros and profiles. Thanks to the built-in memory, the device will remember all your settings, which means that even after connecting the keyboard to other equipment, you do not have to personalize it again. |
USEFUL FUNCTION KEYSThor 303 TKL is equipped with function keys located on the buttons from F1 to F12. Application management becomes extremely simple and intuitive. With one swipe, you can change songs and their volume, as well as launch applications such as a web browser or calculator. | ![]() |