Meet the Irid 505 V2 ARGB! In front of you is a medium-sized midi tower computer case, whose functionality and eye-pleasing design will satisfy any user. Personalize your case with ARGB backlighting, choose the right colors and enjoy an atmosphere worthy of a winner! In addition, the case is made of top-quality materials that allow you to work effectively for years to come.

The case features a perforated front, while the side panel is made of tempered glass with an aesthetically pleasing black print. As many as 4 magically illuminated ARGB fans will turn your component box into a delectable work of art. The Irid 505 V2 ARGB impresses not only with functionality, but also with an unusual range of visual experience. We want you to be able to spill a striking aura on the room, which will mark your "I" - Irid 505 V2 ARGB makes it possible for you.

In order for you to be at ease with your PC - the components inside must also feel comfortable at the right temperature for them. Your comfort, and the safety of components is taken care of by 4 high-quality 120mm fans with ARGB illumination, which behave extremely discreetly. If necessary, the case allows you to mount more - including 140mm! The fans are mounted inside the case structure by default, which is optimal for graphics cards that are up to 355 mm long. For longer graphics cards (up to 380 mm), the best airflow is provided by a configuration with the front fans remounted outside the structure, which you can easily do yourself.

HAVE EVERYTHING UNDERSTANDED On the top of the case you'll find as many as 4 USB ports, including 2 USB 3.0. For your convenience, we've also included two jack sockets so you can plug in your headphones or microphone as close as possible. To top it off, there's a button responsible for changing the modes of the fabulous ARGB backlighting to make it look the way you want it to at any given time.

We put into your hands full freedom of data management with fast access. The Irid 505 V2 ARGB gives you the ability to connect up to five SSDs. In addition, you get space to mount two standard HDDs (or another 2 SSDs). The case is also prepared for 3 motherboard sizes.

The case has been equipped with dust filters so that you will enjoy pristine cleanliness for a long time. Genesis Irid 505 V2 has been properly built in many aspects to give you the best experience while using the case.
FOUR FANS INCLUDEDThe case is equipped with four robust and very quiet 120 mm ARGB fans. In addition, the Irid 505 V2 ARGB allows you to mount two additional fans, including 140 mm on the front and top. This allows your case to have up to six fans in it! | ![]() |
![]() | AESTHETICALLY PLEASING EXPANSION SLOTSExpansion sockets have screw-on caps and can thus be reassembled. Open only what you need and screw on when the slot is left empty. With the Irid 505 V2 ARGB, everything should always look neat and stunning. Take advantage of the tempered glass side panel and get a sneak peek at the working components! |