Professional use collection

Philips monitors meet the needs of today’s dynamic, polyvalent professionals with a wide array of innovative solutions designed to maximize productivity, deliver true-to-life visuals, enhance well-being, and safeguard the environment.

WQHD monitor with USB-C

Redefining workflow productivity

With the Smart KVM switch, it's ideal for switching between sources without compromising on picture quality. Features like USB-C and the pop-up webcam with Windows Hello deliver the performance and convenience you expect.

  • Panel Size: 34 inch/86.36 cm
  • LCD panel type: VA LCD
  • Display colours: 1.07B (10 bits)
  • Response time (typical): 4 ms (Grey to Grey)
  • Contrast ratio (typical): 3500:1
VA display gives awesome images with a wide viewing angle

The Philips VA LED display uses an advanced vertical alignment technology that gives you super - static contrast ratios for extra-vivid and bright images. While standard office applications are handled with ease, it is especially suitable for photos, web browsing, films, gaming and demanding graphical applications. Its optimised pixel management technology gives you a 176/176 degree extra-wide viewing angle, resulting in crisp images.

1.07 billion colours for smooth colour gradations and detail

The 10 bit display delivers rich colour depth with 1.07 billion colours and 12 bit internal processing for re-creating smooth, natural colours without gradations or colour banding.

Curved display design for a more immersive experience

Desktop monitors offer a personal user experience, which suits a curved design very well. The curved screen provides a pleasant yet subtle immersion effect, which focuses on you at the centre of your desk.

Built-in stereo speakers for multimedia

A pair of quality stereo speakers built into a display device. They may be visible front firing, or invisible down firing, top firing, rear firing etc. depending on model and design.

Eyesafe-certified blue light protection and colour accuracy

Philips display meets the TUV Rheinland Eyesafe standard to truly protect you from long exposure to blue light. The always-on blue light filter not only helps reduce digital eye strain, but also ensures colour integrity.

MultiView enables simultaneous dual connection and view

With the ultra-resolution Philips MultiView display, you can now experience a world of connectivity. MultiView enables active dual connect and view so that you can work with multiple devices like a PC and notebook simultaneously, for complex multitasking.

Tilt, swivel and height-adjust for an ideal viewing position

The Compact Ergo Base is a people-friendly Philips monitor base that tilts, swivels and height-adjusts so each user can position the monitor for maximum viewing comfort and efficiency.

SmartKVM: for easily switching between sources.

Unlike traditional built-in KVM monitor buttons, the smart KVM allows for switching between sources with the click of a button on your keyboard. When all devices are properly connected, users can easily switch between sources by clicking the "Ctrl" key three times.

SoftBlue Technology: for comfortable viewing

SoftBlue LED technology, combined with the monitor's low blue light panel, is an effective solution for reducing the adverse wellness effects caused by exposure to blue light. In this monitor's panel, the ratio of light is reduced by nearly 50 percent, while the SoftBlue LED technology works simultaneously by reducing harmful blue light rays emitted from the screen. Furthermore, the SoftBlue LED technology is tested and certified by TUV Rheinland Eyesafe for its effectiveness in reducing blue light emissions.

Adjustable Webcam: for video conferencing in comfort.

Level up the comfort of video conferencing with this feature. By adjusting the webcam back and forth by 30 degrees, users can now comfortably call and attend meetings from any position that best suits them.