Thor 303 TKL is a Hot Swap mechanical keyboard with interchangeable Outemu Peach Silent switches with extremely fast response, quiet operation and a lifespan of up to 50 million clicks. The durable aluminum chassis combined with full RGB backlighting and PRISMO effect guarantees durability and comfort even during the longest sessions.


Do you appreciate the qualities of mechanical keyboards, but prefer quieter key operation? Thanks to the use of Outemu Peach Silent, we were able to create a model that generates a sound 30% quieter than traditional Outemu Brown switches. Nighttime gaming sessions? With the Thor 303 TKL with Outemu Peach Silent, you can be sure that you won't wake up sleeping household members.

30% quieter operation is not the only advantage of Outemu Peach Silent. These switches also feature fast response, a very low click activation point of 2 mm and a required pressure of only 40 g. As a result, your computer will register the action much faster than with membrane equivalents. With the Thor 303 TKL, you will always be one step ahead of your opponent.
Hot Swap technology is a big differentiator of Thor 303 TKL models. It allows instant replacement of switches without the need for soldering and technical knowledge. Any user can handle it. All you have to do is pull out the switch with the included metal tool and insert a new one. This allows you to fully customize the parameters of the keyboard to your preferences and prolong its operation.

The updated version of the Thor 303 TKL is distinguished by improved stabilizers, which thanks to their properties and high-quality lubrication, ensure quiet operation and even smoother key movement. There is also a special dust cover that protects the switch mechanism and extends its life.

The Genesis Thor 303 TKL keys have a lifespan of up to 50 million clicks. The key mechanism, combined with the "Double Injection" technique and solid aluminum housing, means that the keyboard will remain intact for years to come. You can also count on many additional features, such as N-Key Rollover (full Anti - Ghosting), the ability to lock the Windows keys, and even advanced RGB Prismo Effect lighting effects.
![]() | ADVANCED SOFTWAREThor 303 TKL supports dedicated software that allows you to fully personalize the settings of the device. Choose your favorite RGB lighting mode, build a deadly combo, and set up macros and profiles. Thanks to the built-in memory, the device will remember all your settings, which means that even after connecting the keyboard to other equipment, you do not have to personalize it again. |
CONTROL MULTIMEDIAEasy media control? Use the function keys from F1 to F12. They make managing applications extremely easy and intuitive. With a single movement you can change songs and their volume, as well as launch applications such as a web browser or calculator. | ![]() |