PRIME GEFORCE RTX™ 5070 Ti

PRIMED FOR POWER

Experience Primal performance with the Prime GeForce RTX 5070 Ti, an SFF-Ready Enthusiast GeForce Card featuring a 2.5-slot design for expansive compatibility, enhanced by a triple-fan setup for supreme airflow design for supreme cooling.

NVIDIA Blackwell Architecture

The Ultimate Platform for Gamers and Creators

Fifth-Gen Tensor Cores

Max AI performance with FP4 and DLSS 4


New Streaming Multiprocessors

Optimized for neural shaders


Fourth-Gen Ray Tracing Cores

Built for Mega Geometry

Build Small. Play Big.

You can pack high performance into a smaller footprint with this SFF-Ready Enthusiast GeForce card. Look for cases that are compatible with SFF-Ready Enthusiast GeForce Cards to get a sure fit and streamline your PC build.

Cooling

2.5-slot Design

The Prime RTX 5070 Ti features a 2.5 slot design with a carefully arranged layout for the shroud, heatsink and heat pipes to let the three Axial-tech fans leverage chassis side-panel ventilation and deliver optimal thermal performance.

0dB Technology

All three fans come to a standstill when GPU temperatures are below 50 Celsius, letting you play less demanding games or perform light tasks in relative silence. Fans start up again when temperatures are over 55 C, establishing a speed curve that balances performance and acoustics for work or play.

Dual Ball Fan Bearings

Different bearing types have unique pros and cons. Dual-ball bearings excel at durability and can last up to twice as long as sleeve bearing designs.

Vented Backplate

Large backplate vents significantly enhance heat dissipation, helping to keep the GPU cooler during intense tasks. This additional airflow helps ensure optimal temperatures, boosting performance, longevity and stability by defending against overheating and thermal throttling.

Unmatched Reliability

Protective Backplate

The PCB is reinforced by a backplate that adds structural rigidity, helping to prevent flex and to protect components and trace pathways from damage.

ASUS GPU Guard & Bracket

ASUS GPU Guard applies adhesive to secure all four corners to reduce the risk of cracks, while a GPU bracket helps ensure uniform mounting pressure and extra stability.

Stainless Steel Bracket

The mounting bracket features grade 304 stainless steel, chosen for its strength and high resistance to corrosion.

Dual BIOS

Do you prioritize low core temps or low noise levels? Performance mode lets the fans spin up to keep the card running cool all the time, and Quiet mode keeps the same power target and top-end settings while offering a less aggressive fan curve for quieter operation at moderate temperatures.

Auto−Extreme Technology

An automated manufacturing process that sets new standards in the industry by allowing all soldering to be completed in a single pass, ASUS Auto-Extreme technology reduces thermal strain on components and avoids the use of harsh cleaning chemicals, resulting in less environmental impact, lower manufacturing power consumption and a more reliable product overall.

RTX. It’s On.

The Ultimate in Ray Tracing and AI

RTX is the most advanced platform for full ray tracing and neural rendering technologies that are revolutionizing the ways we play and create. Over 700 games and applications use RTX to deliver realistic graphics and incredibly fast performance with cutting-edge AI features like DLSS Multi Frame Generation.

NVIDIA DLSS 4

Supreme Speed. Superior Visuals. Powered by AI.

DLSS is a revolutionary suite of neural rendering technologies that uses AI to boost FPS, reduce latency, and improve image quality. The latest breakthrough, DLSS 4, brings new Multi Frame Generation and enhanced Ray Reconstruction and Super Resolution, powered by GeForce RTX™ 50 Series GPUs and fifth-generation Tensor Cores. DLSS on GeForce RTX is the best way to play, backed by an NVIDIA AI supercomputer in the cloud constantly improving your PC’s gaming capabilities.

Full Ray Tracing with Neural Rendering

Game-Changing Realism

The NVIDIA Blackwell architecture unlocks the game-changing realism of full ray tracing. Experience cinematic quality visuals at unprecedented speed powered by GeForce RTX 50 Series with fourth-gen RT Cores and breakthrough neural rendering technologies accelerated with fifth-gen Tensor Cores.

NVIDIA Reflex 2

Compete at Warp Speed

Reflex technologies optimize the graphics pipeline for ultimate responsiveness, providing faster target acquisition, quicker reaction times, and improved aim precision in competitive games. Reflex 2 introduces Frame Warp, which further reduces latency based on the game’s latest mouse input.

RTX AI PCs

NVIDIA Powers the World’s AI. And Yours.

Upgrade to advanced AI with NVIDIA GeForce RTX™ GPUs and accelerate your gaming, creating, productivity, and development. Thanks to built-in AI processors, you get world-leading AI technology powering your Windows PC.