Height, Tilt, Swivel, Pivot


4-star certified monitor for eye comfort¹.







Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace².

Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.
Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager³.
Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.

This monitor has been thoughtfully crafted with sustainable materials including 85% recycled plastics⁴ with post-consumer recycled plastic and closed-loop ITE-derived plastic, 50% recycled steel⁵, 100% recycled aluminium⁵ and at least 20% recycled glass⁶
This monitor ships with reduced plastic⁷ and is in a box made with 100% renewable materials that is recyclable⁸ Dell is shifting to a cushioning solution derived entirely from fibre that is kinder to the environment⁷.
Using PowerNap mode in Dell Display Manager lowers energy use by up to 14.8%⁹
This monitor is certified ENERGY STAR® 8.0, carries the TCO Certified Edge designation, and is registered EPEAT Gold with Climate+. With Climate+, this monitor has met industry best practices around decarbonisation¹⁰

1. Security lock slot (based on Kensington Security Slot)
2. Power connector
3. HDMI (HDCP 1.4) (Supports up to FHD 1920 x 1080 100Hz TMDS as per specified in HDMI 1.4)
4. Stand lock
5. DisplayPort 1.2 (HDCP 1.4)
6. VGA
7. USB 3.2 Gen1 Type-B upstream
8. USB 3.2 Gen1 Type-A downstream ports (2)
9. Soundbar slots
10. USB 3.2 Gen1 Type-A downstream
11. USB 3.2 Gen1 Type-C downstream (PD of up to 15W)
Cables Included
1. Power cord
2. DP–to–DP, 1.8m
3. USB 3.2 Gen1 Type A-to-B upstream, 1.8m

1. Monitor height with stand :
Extended : 482.39 mm (18.99 in.)
Compressed : 364.00 mm (14.33 in.)
2. Monitor width : 488.06 mm (19.22 in.)
3. Monitor height : 285.79 mm (11.25 in.)
4. Stand width : 249.80 mm (9.83 in.)

5. Monitor depth : 50.03 mm (1.97 in.)
6. Stand height :
Extended : 410.80 mm (16.17 in.)
Compressed : 364.00 mm (14.33 in.)
7. Stand depth : 181.75 mm (7.16 in.)
Weights:
With stand and cables : 4.37 kg (9.63 lb)
Without stand and cables : 2.58 kg (5.69 lb)
1. TÜV Rheinland® 4-star eye comfort certification.
2. Based on Dell internal analysis, December 2024.
3. Based on Dell internal analysis, November 2024.
4. Percentage is based on system plastic weight and may vary by model. 60% post-consumer recycled plastic, 25% closed loop ITE-derived plastic. ITE derived post-consumer recycled plastic: Materials that are derived from discarded products listed under IT and Telecommunications Equipment category in Annex II, Part 3 of EU Directive 2012/19/EU (the WEEE Directive) 40 and televisions. Based on internal analysis, January 2024.
5. 100% recycled aluminum: Monitor stand. 50% recycled steel: Monitor chassis. Based on internal analysis, January 2024.
6. Applicable to all new monitors launching in CY 2024. Recycled glass is present in monitor panel. Based on internal analysis, January 2024.
7. Based on internal analysis, January 2024. Applies to all new P series and S series monitors launching in CY2024. 22% average reduction in plastic use is based on the removal of EPE foam.
8. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, August 2023.
9. The calculation assumes the monitor is used for 10 hours a day, including 1.5 hours of idle time with display in sleep mode when the device screensaver is on. Based on internal analysis, May 2023.
10. Based on internal analysis, December 2023.