Durable, elegant, efficient. In a nutshell? GENESIS Diaxid 605 ARGB. Meet the case we created for fans of low temperatures, high performance and unique style. Compatibility with AIO 420 coolers, up to 4 GENESIS Oxal 120 ARGB fans and full dust filtering. On top of that, extensive mounting options for components. Take the challenge and see how easy it is to build your dream PC with the GENESIS Diaxid 605 ARGB.



Say hello to as many as 4 GENESIS Oxal 120 ARGB fans offering not only high performance, but also controllability with the motherboard. In addition to the original design, they will also ensure silence and optimal temperatures even on the hottest days. As many as 3 of them (pumping air inside) you will find at the front, while the remaining one (exhausting) in the rear. Thanks to this configuration, you can count on positive pressure inside the case, which, combined with full filtering, protects against dust even better. Not enough? 2 additional spaces on the top and bottom of the case will allow you to easily expand the unit as you wish (including mounting up to 3 140 mm fans on the front).

Are you looking for a case that gives you full freedom to mount a one-piece water cooler? With GENESIS Diaxid 605 ARGB you will see how easy it is. The front of the case will allow you to mount AIO 420/360/280/240/120 kits (including radiator thicknesses up to ~27 mm on the front in the case of AIO 420). On the top, in turn, you can count on mounting AIO 280 with a standard radiator (~27 mm) or "thicker" AIO 240/140/120 (with ~38 mm radiator). Also, the back will allow you to mount a classic AIO 120, simply and quickly.

GENESIS Diaxid 605 ARGB is a model that we created with the possibilities of building high-performance units in mind. This means not only excellent cooling properties, but also the ability to mount components in a fully considered way. Compatibility with ATX, microATX, mini-ITX boards, 2 slots for 2.5" SSD media, 1 slot for 3.5" HDD and 1 hybrid 2.5"/3.5" slot. Plus graphics cards with a maximum length of ~351 mm and tower coolers with a height of ~168 mm. Bet on a case that meets your expectations.


With GENESIS Diaxid 605 ARGB you don't have to worry about dust. Magnetic filters located on the top and bottom of the case will protect your components from it. If necessary, you can easily wipe them with a damp cloth, getting rid of dirt in just a few seconds. The whole is complemented by a front mesh panel, whose mesh is smaller (~0.8 mm) than in standard filters. Larger density means the benefits of better filtering properties and less dust inside.

Do you use USB ports and care about functionality? Great deal. On the top of the GENESIS Diaxid 605 ARGB you'll find not only a modern USB-C port (Gen 2 up to 10 Gbit/s), but also 2 × USB Type A (3.2 Gen 1). You'll also effortlessly plug in an audio kit with a separate input for audio and microphone (2 × 3.5 mm). Numerous grommets, a basement and rubber grilles are the elements that make the GENESIS Diaxid 605 ARGB functional inside. Thoughtful and aesthetically pleasing component installation has never been so easy.