| Print speed black (ISO) | Up to 24 ppm |
| Print speed color (ISO) | Up to 20 ppm |
| Print speed color (draft, 10x15 photo) | As fast as 39 sec |
| Print speed color (draft, 4x6 photo) | As fast as 39 sec |
| First page out black (A4, ready) | As fasts as 9 sec |
| First page out color (A4, ready) | As fasts as 10 sec |
| Recommended monthly page volume | Up to 2000 |
| Print technology | HP Thermal Inkjet |
| Print quality black (best) | 1200 x 1200 rendered dpi |
| Print quality color (best) | Up to 4800 x 1200 optimized dpi on HP Advance Photo Paper 1200 x 1200 dpi input |
| Display | 2.7" (6.86 cm) Capacitive Touchscreen CGD |
| Processor speed | 1.2 GHz |
| Number of print cartridges | 4 (1 each black, cyan, magenta, yellow) |
| Print languages | HP PCL3 GUI |
| Mobile printing capability | Chrome OS HP Smart app Apple AirPrint™ Wi-Fi® Direct Printing Mopria™ Certified |
| Wireless capability | Yes, built-in WiFi 802.11a/b/g/n |
| Connectivity, standard | 1 USB 2.0 1 Host USB 1 Ethernet 1 Wireless 802.11a/b/g/n 2 RJ-11 modem ports |
| Minimum System Requirements | Windows 10, 7: 32/64-bit, 2 GB available hard disk space, Internet connection, Internet Explorer |
| Minimum System Requirements for Macintosh | macOS v10.14 Mojave, macOS v10.15 Catalina, macOS v11 Big Sur 2 GB available hard disk space Internet required |
| Compatible Operating Systems | Windows 10, 8.1, 8, 7, Windows Server 2008 R2 64-bit, Windows Server 2008 R2 64-bit (SP1), Windows Server 2012 64-bit, Windows Server 2012 R2 64-bit, Windows Server 2016, Chrome OS |
| Memory | 512 MB |
| Maximum Memory | 512 MB |
| Paper handling input, standard | 250 sheet input tray 250 sheet multipurpose tray 35 sheet ADF |
| Paper handling output, standard | Up to 100 sheets with Smart output management |
| Duplex printing | Automatic (standard) |
| Media sizes supported | Tray 1:Letter, Legal. Tray 2:Letter Legal Government Legal Executive Statement 3 x 5 in 4 x 6 in 5 x 7 in 13 x 18 cm 8 x 10 in 10 x 15 cm L Photo 2L Envelope( #10, Monarch, 5.5 bar) Card (3 x 5 in, 4 x 6 in, 5 x 8 in) |
| Media sizes, custom | Tray 1: N/A. Tray 2: 76.2 x 127 to 215.9 x 355.6 mm |
| Media types | Plain Paper, HP Photo Papers, HP Matte Brochure or Professional Paper, HP Matte Presentation Paper, HP Glossy Brochure or Professional Paper, Other Photo Inkjet Papers, Other Matte Inkjet Papers, Other Glossy Inkjet Papers, Thick Plain Paper, Light/Recycled Plain Paper, HP Tri-fold Brochure Paper, Glossy |
| Media weight, recommended | 60 to 105 g/m² (plain) 220 to 280 g/m² (photo) 75 to 90 g/m² (envelope) 163 to 200 g/m² (card) |
| Borderless printing | Yes, on photo paper only 210 x 297 mm (A4) |
| Scan size, maximum | 215.9 x 297 mm |
| Scan size (ADF), maximum | 215.9 x 355.6 mm |
| Scanner type | Easy slide-off glass Single-pass two-sided ADF |
| Scan file format | JPG, BMP, TIFF, PDF, RTF, TXT, PNG |
| Scan resolution, optical | Up to 1200 dpi |
| Duplex ADF scanning | Yes |
| Automatic document feeder capacity | Standard, 35 sheets |
| Digital sending standard features | Scan-to E-mail Scan to network folder Scan to SharePoint Scan to thumb drive |
| File Format Supported | PDF TIFF JPEG |
| Copy Speed Black (maximum, A4) | Up to 39 cpm |
| Copy Speed Color (maximum, A4) | Up to 39 cpm |
| Copy resolution (black text) | Up to 600 dpi |
| Copy resolution (color text and graphics) | Up to 600 dpi |
| Copy reduce / enlarge settings | 25 to 400% |
| Copies, maximum | Up to 99 copies |
| Faxing | Yes, colour |
| Fax Transmission Speed | 4 sec per page12 |
| Fax memory | Up to 100 pages |
| Fax Resolution Black (best) | Up to 300 x 300 dpi |
| Fax Speed Dials, Maximum Number | Up to 99 |
| Fax Broadcast Locations | 20 |
| Power | Input voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz |
| Power consumption | Up to 30 watts (printing), 5.80 watts (ready), 1.22 watts (sleep), 0.08 watts (manual-off) |
| Operating temperature range | 5 to 40°C |
| Recommended operating humidity range | 25 to 75% RH |
| Minimum dimensions (W x D x H) | 437 x 396.3 x 318.3 mm |
| Maximum dimensions (W x D x H) | 437 x 547 x 318.3 mm |
| Weight | 11.66 kg |
| Warranty | Up to 3 years HP Warranty. 24-hour, 7 days a week Web support Business hour phone support within warranty period13. |