A perfect balance of performance and mobility in an iconic design. Powered by AI-capable Intel® Core™ processors and up to NVIDIA© GeForce RTX ™ 4050 graphics.
The Dell 14 Premium redefines what it means to create on the go, delivering long battery life and an exceptional blend of power, precision and portability in an iconic design. Powered by AI-enabled Intel® Core™ Ultra Processors (Series 2), it has the speed to tackle complex workflows seamlessly and dedicated graphics options for demanding creative tasks like video editing and 3D modelling.
Take mobile performance, graphics and AI-powered experiences¹ to all-new levels. Intel® Core™ Ultra processors (Series 2) with built-in Intel® Arc™ graphics set a new standard for creativity, productivity and gaming on the go with the ultimate balance of performance, battery life and security.
Swiftly edit, export videos and power AI-enabled creative apps for 3D, video or graphic design with NVIDIA® 40-series graphics up to GeForce RTX™ 4050 Laptop GPU. Upgrade to advanced AI with NVIDIA® GeForce RTX™ GPUs and accelerate your gaming, creating, productivity and development.
Multi-task with less lag with faster LPDDR5x memory², 4.8x faster throughput with WiFi 7 so you can upload your files faster, and a 3x faster microSD² reader.
faster at demanding tasks like video editing and photo batch processing³
faster performance in lightweight 3D and creative apps⁴
streaming battery life with 2K⁵ and up to 11 hours streaming with 3.2K⁶.
boost in AI throughput — powering faster effects, smarter masking, and enhanced image refinement⁷
faster⁸ for daily work.
faster launching everyday apps for quicker startup and better multitasking⁹
Innovative thermal design enables powerful performance while keeping your system cool and quiet.
Our fans redefine cooling performance with Liquid Crystal Polymer blades, and a unique housing shape boosts airflow and cooling efficiency. The form factor allows for larger impellers and higher fan speeds without adding noise.
Gore Aerogel, an incredibly lightweight and highly insulating material, minimises heat transfer to the outside of the laptop, keeping your laptop cooler to the touch.
Strategically placed graphite sheets dissipate heat by rapidly transferring thermal energy away from sensitive components. This stabilises the system and ensures smooth, reliable performance.
You can adjust your settings for maximum battery life, highest performance or the best balance of both. Easily customise your laptop’s performance between four different modes: optimised, performance, cool and quiet modes, so your laptop runs how you want.
Whether it's cinematic OLED or power-saving 2K, our InfinityEdge displays are designed to impress. Choose an OLED option for enhanced brightness for clearer, more vibrant images with a wider colour range. Or choose up to 12 hours more run time with our standard FHD display.
OLED display covers 100% of the DCI-P3 colour gamut — the same standard used in digital cinema — so your work appears exactly as intended: rich, accurate and incredibly vibrant.
Moving content is smoother than ever with up to 120Hz variable refresh rate – which also improves battery life when viewing static images.
Enjoy crisp content and fine detail in razor-sharp clarity upto 3.2K resolution at 220 PPI on the 14.5-inch display.
Eyesafe® technology reduces blue light without compromising colour.
Expertly crafted with machined aluminium and Gorilla® Glass 3, Dell 14 Premium is designed to be strong, durable and solid. An elegant, minimalist design available in both Platinum and Graphite with tone-on-tone finishes.
We continue to improve our product quality and reliability and bundle 1 year of Dell Care Plus with every Dell Premium purchase.
These devices withstand short-term heat up to 65°C (149°F), ensuring durability even in a hot car.
Twisted over 25,000 times, the base and lid are built to handle anything your day demands.
Tested for durability with 1,200 drops, so you toss it in your backpack worry-free.
Hinges tested 20,000 times so screens open and close with no issues.
Tested two million times for lifetime accuracy for clicks and touches, ensuring fast, mistake-free use.
Power and multimedia buttons are made to last, with stable performance for up to 40,000 presses.
Dell Premium laptops offer a blend of “built-with” and “built-in” security¹⁰, manageability, comprehensive support and premium hardware features, so these PCs are ready for business.
Be secure from first boot
Rigorous, state-of-the-art supply chain controls provide assurance of PC integrity from the first boot.
Maintain BIOs integrity
With Dell SafeBIOS, deep defences at the BIOS level keep the device protected from evolving threats.
Protect end-user identity
Dell SafeID with discrete TPM, a dedicated security chip, keeps credentials hidden from malware and protects end-user identity.
Dell ProSupport
Get proactive and predictive support to increase productivity. ProSupport for PCs uses AI technology to give you a heads up on developing issues, allowing you to anticipate user needs and reduce resolution time.
Proven reliability
Dell Premium laptops are built to withstand the rigors of daily business use. Enjoy peace of mind with Dell’s high standards including MIL-STD testing for added reliability and durability.
Look and sound your best on video calls with intelligent webcam and audio that reduces background noise and shows crisp detail even in low light.
Windows Studio Effects with AI-powered features keep you in focus with Background Blur and Automatic Framing, and adjusts your gaze to help you stay connected with Eye Contact.
Crafted to meet your environmental goals, this laptop is designed with 75% recycled aluminium in the top cover, 25% low emissions aluminium in the palmrest, up to 21% recycled glass in the display and up to 29.8% recycled plastic¹¹.
This product is certified ENERGY STAR® and registered EPEAT Gold with Climate+. ¹²With Climate+ this laptop has met the industry's best practices for decarbonisation¹².
This laptop ships in 100% recycled or renewable packaging.¹³
Enjoy 24/7 expert support for hardware and software issues, onsite repair often within 1-2 business days after remote diagnosis¹⁴, and repairs for accidents like drops and spills, all with no hidden fees¹⁵.
Windows 11 comes with a modern design and multitasking tools to help you get it done faster, easier, and with style.
Your own personal AI assistant built right in to do the heavy-lifting so you can do the extraordinary. With Copilot in Windows get real answers, inspiration, and solutions for your questions, projects, and to-do-list¹⁶.
Stay connected and do more with Microsoft Teams and Windows Studio Effects. Now you can eliminate distracting sights and sounds and elevate your video calls experience¹⁷.
Right view
1. MicroSDXC v7.1 UHS-I/UHS-II card reader
2. Thunderbolt™ 4 (USB Type-C) with Power Delivery and DisplayPort
3. Universal audio jack
Left view
4. Thunderbolt™ 4 (USB Type-C) with Power Delivery and DisplayPort
5. Thunderbolt™ 4 (USB Type-C) with Power Delivery and DisplayPort
1. Height: 0.71 in. (18.00 mm)
2. Depth: 8.50 in. (216.00 mm)
3. Width: 12.60 in. (320.00 mm)
Starting Weight: 3.66 lb (1.66 kg) for 2K LCD¹⁸
Starting Weight: 3.79 lb (1.72 kg) for 3.2K OLED¹⁸
Dell Technologies is committed to compliance with the laws and regulations in each country into which the company ships it's products. Dell products are designed and tested to meet the appropriate worldwide standards for Product Safety, Electromagnetic Compatibility, Ergonomics, and other regulatory compulsory requirements when used for their intended purpose.
In addition, Dell products are developed with design for the environment in mind. Our environmental stewardship program drives conservation of product energy consumption, develops methods to reduce or eliminate materials for disposal, prolongs product life span, and provides effective and convenient equipment recovery solutions.
1. AI features may require software purchase, subscription or enablement by a software or platform provider, or may have specific configuration or compatibility requirements. Details at www.intel.com/aipc.
2. Based on internal analysis, May 2025.
3. Based on internal Dell testing, May 2025 comparing the Dell 14 Premium with Intel U7 255H, 32GB of RAM, 512GB SSD and XPS 14 with Intel U7 155H, 32GB of RAM, 512GB SSD using the CR23 Multi-Core benchmark.
4. Based on internal Dell testing, May 2025 comparing the Dell 14 Premium with Intel U7 255H, 32GB of RAM, 512GB SSD and XPS 14 with Intel U7 155H, 32GB of RAM, 512GB SSD using the Wildlife Extreme Unlimited benchmark.
5. Netflix streaming battery benchmark: Dell 14 Premium tested with Intel Core Ultra 7 Processor 255H, 2K display, 16GB, 512GB SSD. Testing conducted by Dell labs in May 2025 with display brightness set to 150 nits (40%) and wireless enabled. Based on streaming Netflix 1080p content using the Netflix Windows 11 app. Actual battery life may be significantly less than the test results and varies depending on product configuration and use, software, usage, operating conditions, power management settings and other factors. Maximum battery life will decrease with time. The stated Watt Hour (WHr) is not an indication of battery life.
6. Netflix streaming battery benchmark: Dell 14 Premium tested with Intel Core Ultra 7 Processor 255H, NVIDIA RTX 4050 graphics, 3.2K OLED display, 32GB, 1TB SSD. Testing conducted by Dell labs in May 2025 with display brightness set to 150 nits (40%) and wireless enabled. Based on streaming Netflix 1080p content using the Netflix Windows 11 app. Actual battery life may be significantly less than the test results and varies depending on product configuration and use, software, usage, operating conditions, power management settings and other factors. Maximum battery life will decrease with time. The stated Watt Hour (WHr) is not an indication of battery life.
7. Based on internal Dell testing, May 2025 comparing the Dell 14 Premium with Intel U7 255H, 32GB of RAM, 1TB SSD, and Nvidia RTX 4050 graphics and XPS 14 with Intel U7 155H, 32GB of RAM, 1TB SSD, and Nvidia RTX 4050 graphics using ResNet-50 eTOPS benchmark.
8. Based on internal testing, May 2025 comparing the Dell 14 Premium with Intel U7 255H, 32GB of RAM, 1TB SSD, Nvidia RTX 4050 graphics and XPS 14 with Intel U7 155H, 32GB of RAM, 1TB SSD, and Nvidia RTX 4050 graphics using the CrossMark Bapco benchmark.
9. Based on internal Dell testing, May 2025 comparing the Dell 14 Premium with Intel U7 255H, 32GB of RAM, 1TB SSD, and Nvidia RTX 4050 graphics and XPS 14 with Intel U7 155H, 32GB of RAM, 1TB SSD, and Nvidia RTX 4050 graphics using the CR23 Single-Core benchmark.
10. Applicable to Dell Premium models on a commercial software stack with the Dell Trusted Device Application installed.
11. Based on internal analysis, May 2025. Percentage 29.8% is of total plastic weight in product. 75% recycled aluminium in the top cover and 25% recycled low emission aluminium in the palm rest. 21% recycled glass in the display panel. 98% recycled aluminum in the thermal parts, 95% recycled plastic in the case and 50% recycled copper in the cable of the the 100W type C and 60W adapter. 50% recycled cobalt on 70W battery.
12. Based on internal analysis, May 2025. Based on EPEAT Climate + Designations. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
13. Contains up to 92.3% recycled content and 7.7% renewable content in the form of sustainably forested materials. Excludes optional items added to order and included in box.
14. Onsite service after remote diagnosis (a) Onsite Service after remote diagnosis is determined by the online or phone technician,and may involve customer access to the inside of the system and multiple extended sessions. If the issue is covered by the Limited Hardware Warranty and cannot be resolved remotely, the technician and/or replacement part will be dispatched, usually in 1 or 2 business days, following the completion of the remote diagnosis. The customer must return the original hardware to Dell according to the rules specified. On-site service is provided by Dell Marketing L.P; Availability varies. Other conditions apply. (b) Advanced Exchange Service replaces hardware after remote diagnosis. The customer must return the original hardware to Dell according to the rules specified. Advanced Exchange Service is subject to country availability. (c) For complete details about On-site Service or Advanced Exchange Service, see dell.com/servicecontracts
15. Accidental damage coverage excludes theft, loss, and damage due to fire, flood, or other acts of nature, or intentional damage. Customer must return damaged unit. Limit of 1 qualified incident per contract year.
16. Timing of feature delivery varies by device. Feature availability varies by market. Requires Microsoft account sign in.
17. Windows Studio Effects (background blur, eye contact, voice focus, and automatic framing) are hardware dependent and require a qualified Neural Processing Unit (NPU).
18. Weights vary depending on configuration and manufacturing variability.