OfficeJet Pro printers

Fully featured. Best for home offices with a range of needs including printing professional colour documents, flyers, and brochures.
Choose HP+ and get between 6 or 9 months of Instant Ink1 and one extra year of HP warranty2.

HP OfficeJet Pro 8024e All-in-One Printer

Count on fast print speeds up to 20 ppm14, automatic two-sided printing, easy mobile printing, and reliable Wi-Fi connectivity15.

This is an HP+ enabled printer. Choose HP+ at product setup to activate benefits.
SMART PRINTER

Ready when you are

A cloud-connected HP+ printer is smarter — it keeps itself up to date, secure, and ready to print from virtually anywhere at any time4,5,6.
SMART INK SUBSCRIPTION

Never run out7 and save with Instant Ink

Get ink delivered when you are running low, with 6 or 9 months of Instant Ink1 included. After the initial 6 months, unless cancelled, Instant Ink services will be charged based on your current service plan.
SMART APP

Productivity in your pocket

Print and scan from the palm of your hand with the HP Smart app. Enjoy advanced scanning, mobile fax, and productivity features for 24 months with HP+5.
SMART FOR THE PLANET

Printing with a purpose

HP+ puts our planet first with net zero-deforestation prints10 and closed-loop cartridge recycling11.

HP OfficeJet Pro feature highlights

Smart. Secure. Connected.
Reliable connections with HP+ Connected cloud automatically detects and fixes connectivity issues⁶.
6 or 9 months of Instant Ink subscription service included Enroll to get ink, plus hassle-free delivery and recycling. 6-month of Instant Ink included¹.
35-page automatic document feeder Hands-free 35-page Automatic document feeder.
Automatic two-sided printing Save time and paper with automatic two-sided printing and scanning.
Enhanced security Enhanced security protects from viruses, malware, and helps maintain privacy.
Productivity on the go with the HP Smart App High-quality scan and print from HP Smart app and advanced productivity features with HP+⁵.
Print speed black (ISO)Up to 20 ppm 
Print speed color (ISO)Up to 10 ppm 
Print speed color (draft, 10x15 photo)As fast as 49 sec 
Print speed color (draft, 4x6 photo)As fast as 49 ppm 
First page out black (A4, ready)As fast as 13 sec 
First page out color (A4, ready)As fast as 16 sec 
Recommended monthly page volumeUp to 800 pages 
Print technologyHP Thermal Inkjet 
Print quality black (best)1200 x 1200 rendered dpi 
Print quality color (best)Up to 4800 x 1200 optimised dpi on HP Advance Photo Paper 1200 x 1200 dpi input 
Display6.86 cm (2.7 in) Capacitive Touchscreen CGD (Colour Graphic Display) 
Processor speed1.2 GHz 
Number of print cartridges4 (1 each black, cyan, magenta, yellow) 
Print languagesHP PCL3 GUI 
Mobile printing capabilityChrome OS
HP Smart app
Apple AirPrint™
Wi-Fi® Direct Printing
Mopria™ Certified 
Wireless capabilityYes, built-in WiFi 802.11 a/b/g/n 
Connectivity, standard1 USB 2.0
1 Ethernet
1 Wireless 802.11a/b/g/n
1 RJ-11 Fax 
Minimum System RequirementsWindows 10, 7: 32/64-bit, 2 GB available hard disk space, Internet connection, Internet Explorer 
Minimum System Requirements for MacintoshmacOS v10.14 Mojave, macOS v10.15 Catalina, macOS v11 Big Sur
2 GB available hard disk space
Internet required 
Compatible Operating SystemsWindows 10, 8.1, 8, 7, Windows Server 2008 R2 64-bit, Windows Server 2008 R2 64-bit (SP1), Windows Server 2012 64-bit, Windows Server 2012 R2 64-bit, Windows Server 2016, Chrome OS 
Memory256 MB 
Maximum Memory256 MB DDR3 SDRAM 
Paper handling input, standard225 sheet input tray, 35 sheet ADF 
Paper handling output, standard60 sheet output tray 
Duplex printingAutomatic (standard) 
Media sizes supportedLetter
Legal
Government Legal
Executive
Statement
4 x 6 in
5 x 7 in
13 x 18 cm
8 x 10 in
10 x 15 cm
L
Photo 2L
Envelope( #10, Monarch, 5.5 bar)
Card (4 x 6 in, 5 x 8 in) 
Media sizes, customTray 1: 76.2 x 127 to 215.9 x 355.6 mm 
Media typesPlain Paper, HP Photo Papers, HP Matte Brochure or Professional Paper, HP Matte Presentation Paper, HP Glossy Brochure or Professional Paper, Other Photo Inkjet Papers, Other Matte Inkjet Papers, Other Glossy Inkjet Papers, Thick Plain Paper,Light/Recycled Plain Paper,HP Tri-fold Brochure Paper, Glossy 
Media weight, recommended60 to 105 g/m² (plain)
220 to 280 g/m² (photo)
75 to 90 g/m² (envelope)
163 to 200 g/m² (card) 
Borderless printingYes, on photo paper only, 210 x 297 mm (A4) 
Scan size, maximum215.9 x 297 mm 
Scan size (ADF), maximum215.9 x 355.6 mm 
Scanner typeFlatbed, one-sided ADF 
Scan file formatJPG, BMP, TIFF, PDF, RTF, TXT, PNG 
Scan resolution, opticalUp to 1200 dpi 
Automatic document feeder capacityStandard, 35 sheets 
Digital sending standard featuresScan to thumb drive/PC 
File Format SupportedPDF
TIFF
JPEG
Copy Speed Black (maximum, A4)Up to 29 cpm 
Copy Speed Color (maximum, A4)Up to 23 cpm 
Copy resolution (black text)Up to 600 dpi 
Copy resolution (color text and graphics)Up to 600 dpi 
Copy reduce / enlarge settings25 to 400% 
Copies, maximumUp to 99 copies 
FaxingYes, colour 
Fax Transmission Speed4 sec per page12
Fax memoryUp to 100 pages 
Fax Resolution Black (best)Up to 300 x 300 dpi 
Fax Speed Dials, Maximum NumberUp to 99 numbers 
Fax Broadcast Locations20 
PowerInput voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz. Not dual voltage, power supply varies by part number with # Option code identifier. 
Power consumptionUp to 21 watts (printing), 5.80 watts (ready), 1.00 watts (sleep), 0.08 watts (manual-off) 
Operating temperature range5 to 40°C 
Recommended operating humidity range20 to 75% RH 
Minimum dimensions (W x D x H)460 x 337.5 x 233 mm 
Maximum dimensions (W x D x H)460 x 511.25 x 233 
Weight8.2 kg 
Manufacturer WarrantyUp to 3 years HP Warranty. 24-hour, 7 days a week Web support
Business hour phone support within warranty period13.
  • 1. 6 months of Instant Ink: Instant Ink sign up required. Instant Ink not available in all countries. Subject to monthly page limit of plan selected. Must complete Instant Ink signup within 7 days of setting up the printer with the HP recommended setup process as indicated in the instructions that came with your printer. Unless service is cancelled within the promotional period online on HP Instant ink page, a monthly service fee, based on the plan chosen, plus tax and overage fees will be charged to your credit/debit card. Customer will be charged for any overage fees and applicable taxes at the end of each month in the promotional period. Use of in-box ink or toner cartridge is included in period of offer. One offer redeemable per printer. Included months offer with Instant Ink subject to change after 10.31.2021. Offer cannot be redeemed for cash. Setup Offer may be combined with other offers; see terms and conditions of the other offer for more details. Requires a valid credit/debit card, an email address, and Internet connection to printer. See additional offer information available during online signup process. 9 months of Instant Ink on (8014e, 9014e and 8024e models).
  • 2. Warranty: OfficeJet Pro: Up to 3yrs HP Warranty in total, subject to activation of HP+ at set up and online registration. Three years consist of: (1) one year standard HP warranty; (2) one year extra HP warranty through HP+ activation at setup; and (3) one year bonus HP warranty through separate online registration, which must be completed within 60 days of printer purchase. Refer to the documentation in the printer box for further information on HP warranty. HP Warranty benefits apply in addition to any statutory rights provided under applicable consumer protection laws related to non-conformity of goods with the contract of sale. Such consumer statutory rights are not limited or affected in any manner by the HP Warranty.
  • 3. Choose to activate HP+ at printer set up, for the life of the printer. Requires Internet connection, set up of an HP account and use of Original HP Supplies.
  • 4. Dual-band Wi-Fi ®: Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Wi-Fi is a registered mark of Wi-Fi Alliance®. Supports both 5.0 GHz and 2.4 GHz using up to 112 non-overlapping channels v. only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) v. 2.4 GHz band (up to 72.2 mbps). Internet access must be purchased separately.
  • 5. HP Smart app: Requires the HP Smart app download. Certain features/software are available in English language only, and differ between desktop and mobile applications. Subscription may be required. Subscription may not be available in all countries. Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only. After 24 months, monthly fee applies to continue advanced features with HP Smart Advance. HP Smart Advance is not available in all countries.
  • 6. Ready when you are: Improved printer connectivity utilizing Smart Driver and Print/Scan Doctor technology in the HP+ system, versus HP consumer printers without HP+.
  • 7. Never run out: Ordered by your printer when needed, subject to customer internet connection. Availability may vary in exceptional circumstances. Express deliveries available via Support Services, if you use more ink than anticipated.
  • 8. Investment includes NGO partnerships targeted to protect forests, improve responsible forest management and help develop Science Based Targets (SBT) for responsible management of forests.
  • 9. Change or Cancel: Change or cancel your plan at any time online. If you decide to cancel your HP Instant Ink plan you can go back to using HP original Standard or XL cartridges. Plan upgrades are effective immediately and the charges will be applied retrospectively or in the next billing cycle, depending on user choice. Plan downgrades and cancellations are effective after the last day of the current billing period.
  • 10. Net zero-deforestation prints: Investment includes NGO partnerships targeted to protect forests, improve responsible forest management, and help develop Science Based Targets (SBT) for responsible management of forests.
  • 11. Cartridge recycling: Service options availability varies by country.
  • 12. Based on standard ITU-T test image #1 at standard resolution. More complicated pages or higher resolution will take longer and use more memory.
  • 13. Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only; excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. AirPrint supports OS X v10.11 El Capitan and devices running iOS 4.2 or later and requires the printer be connected to the same network as your OS X or iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc. Windows is a trademark of the Microsoft group of companies.
  • 14. Measured using ISO/IEC 24734, excludes first set of test documents. Exact speed varies depending on the system configuration, host OS, port-monitor, software application, driver, and document complexity.
  • 15. Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Wi-Fi is a registered trademark of Wi-Fi Alliance®.