Durable, lightweight and sustainably made, the Dell EcoLoop Urban Sleeve is easy to carry with a retractable handle for on-the-go protection and convenience.
Laptop Compatibility
40.6 cm (16")
Colour
Heather Gray
Material
Woven Fabric
Features
Zippered Pocket
Retractable Handle
Lightweight
Designed with the environment in mind
The Dell EcoLoop™ label identifies products which are manufactured with select materials and/or processes that help reduce the environmental impact.
100% recycled plastic
Developed consciously with an environmentally friendly design, the exterior main fabric of this sleeve is made with 100% recycled polyester that can utilise up to 90% less fossil fuels than virgin polyester[1] and reusing approximately three recycled plastic bottles[2].
100% recycled packaging
The sleeve comes in packaging made with 100% recycled content in the hang tag, hang loop and plastic bag.
On-the-go protection
360° foam cushioned side walls protect your device from bumps and knocks.
Take essentials everywhere
Quickly and easily access basic accessories with the large capacity zippered front pocket.
Built to last
Durable 300D woven, water-resistant body fabric keeps the sleeve looking nice and new, and your laptop safe from spills.
Made to move
The ideal companion for your laptop, the lightweight sleeve is easy to carry on its own while on the go. The sleeve is specially designed to fit most Dell laptops between 15" to 16".
Comfortable convenience
A retractable handle makes the sleeve easier and more convenient to carry to a business meeting or for travel.
Advanced design
The handle’s retractable design keeps the sleeve from snagging as you move it in or out of your backpack, briefcase or your favourite bag.
Height: 270 mm (10.6 in)
Width: 380 mm (14.9 in)
Depth: 25 mm (1.0 in)
Starting weight: 0.5 lbs (0.2 kg)
Laptop compatibility Fits most laptops with screen sizes up to 16 in. Max laptop dimension: 14.2 x 10 x 1 in. (360 x 255 x 25 mm)