Dell Part 770-BCKW
The ReadyRails™ sliding rail kit for 1U Systems, provides tool-less support for racks with square or unthreaded round mounting holes including all generations of Dell™ racks. They also support tooled mounting in 4-post threaded racks via an optional adapter brackets kit. The optional cable management arm (CMA) can be mounted on either the left or right side of the sliding rails without the use of tools for fast and easy deployment.This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.
Ensure compatibility with Dell servers, storage and networking
Save time with Dell Upgrades that are shipped as kits with the necessary hardware and firmware.
Protect system data and integrity with parts sourced from a secure supply chain
Preserve Dell technical support and warranties—which do not support systems with third-party upgrades
This product is compatible with the following systems:
The ReadyRails™ sliding rail kit for 1U Systems, provides tool-less support for racks with square or unthreaded round mounting holes including all generations of Dell™ racks. They also support tooled mounting in 4-post threaded racks via an optional adapter brackets kit. The optional cable management arm (CMA) can be mounted on either the left or right side of the sliding rails without the use of tools for fast and easy deployment.This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.