Monitor AG276QSG2

Track Faster, React Sooner, Win More

27" QHD Fast IPS esports monitor with 360Hz, 1ms GtG and NVIDIA G-SYNC Pulsar, plus ULMB 2 and Ambient Adaptive

AGON PRO AG276QSG2 pairs a 2560x1440 Fast IPS panel with 360Hz refresh and 1ms GtG response. NVIDIA G-SYNC Pulsar supports ULMB 2 and G-SYNC Ambient Adaptive Technology, with 16.7M (8-bit) colour for consistent visuals.

  • Screen size (inch): 27
  • Panel resolution: 2560x1440
  • Panel type: Fast IPS
  • Max Refresh rate: 360 Hz
  • Response time GtG: 1 ms
  • SYNC TECHNOLOGY: NVIDIA G-SYNC Pulsar
Speed Without the Smear

Stay sharp during flicks and fast turns with cleaner motion and consistent visuals, even when the action gets chaotic, so targets remain easier to track and your timing feels more reliable.

NVIDIA G-SYNC Pulsar

For more precise aiming and sharper, clearer gameplay, G-SYNC Pulsar utilizes variable frequency backlight strobing to deliver 4x effective motion clarity, together with smooth G-SYNC Variable Refresh Rate.

G-SYNC Ambient Adaptive Technology

G-SYNC Ambient Adaptive Technology utilizes a built-in light sensor to give you the option to automatically tune color temperature and brightness for optimal viewing at any hour of the day or night.

NVIDIA G-SYNC ULMB 2

Supports ULMB 2 (Ultra Low Motion Blur) to enhance motion clarity for fast-moving action, improving perceived sharpness during rapid gameplay and maintaining a clearer image during intense sequences.

QHD 2560×1440 Resolution

QHD (2560×1440) resolution delivers a crisp, detailed image with more clarity than Full HD, offering sharper edges and improved definition across scenes, textures, and on-screen elements in games.

360Hz Refresh Rate

A 360Hz refresh rate updates the image up to 360 times per second for ultra-smooth motion, delivering fluid visuals that support esports-level frame rates and fast, precise on-screen tracking.

1 ms GtG Response Time

Up to 1 ms gray-to-gray response time helps reduce ghosting and improves motion sharpness, supporting clearer transitions between frames and helping fast-moving objects look cleaner during gameplay.

Clearer Visual Readability

Supports 16.7 million colors with 8-bit color depth for solid, consistent color reproduction, delivering dependable color output across content while keeping visuals clean, balanced, and easy to interpret.