1. Percentage is based on system plastic weight. Based on internal analysis, February 2025.
2. Wi-Fi 7 certified products will roll out in accordance with the Wi-Fi Alliance certification schedule throughout 2024. Wi-Fi 7 requires the latest Wi-Fi Alliance certification, Windows HLK certified device driver, hardware update, supported Windows OS version and compatible router. Wi-Fi 7/ 6E connectivity (6 GHz) with Windows 11 is limited and will leverage prior generation of Wi-Fi 6E/ Wi-Fi 6 speeds until drivers are available and hardware adoption increases. Ubuntu OS will not support Wi-Fi 7 and will operate on Wi-Fi 6E/6 speeds when configured for Wi-Fi 7. Router requires a separate purchase. Wi-Fi 7/ 6E (6 GHz) connectivity is only available in select locations. Check availability with your service provider. The Bluetooth wireless card version may vary depending on the operating system that is installed on your computer.
3. Dell Pro 16 has 10% greater screen area than the predecessor (Latitude 3550), as they went from 16:9 to 16:10 aspect ratio. Based on internal analysis (Feb 2025).
4. Based on testing using the Mobile Mark 2025 battery life benchmark test using Dell Pro 16 with Intel Core Ultra U5-235U, 16GB RAM, 512GB PCIe SSD, Windows 11, FHD+ display and 55 Whr battery, March 2025. For more information about this benchmark test, visit www.bapco.com. Actual battery life may be significantly less than the test results and varies depending on product configuration and use, software, usage, operating conditions, power management settings and other factors. Maximum battery life will decrease with time. The stated Watt Hour (Whr) is not an indication of battery life.
5. Dell Pro 16 tested with Intel® Core™ U5 120U UMA Graphics, 16GB RAM, 256GB PCIe SSD, FHD+ Display, Windows 1124H2, and 55 Whr battery. Latitude 3550 tested with 13th Generation Intel® Core™ i3-1335U UMA Graphics, 16GB RAM, 512GB PCIe SSD, FHD Display, Windows 1123H2, and 42 Whr battery.Based on testing using SYSmark 25 benchmark test in February 2024.
6. Dell Pro 16 tested with Intel U7-265U, UMA Graphics, 32GB RAM, 1TB PCIe SSD, FHD+ Display, Windows 1124H2, and 55 Whr battery. Latitude 5450 tested with Intel U7-165U, UMA Graphics, 16GB RAM, 256GB PCIe SSD, FHD Display, Windows 1123H2, and 54 Whr battery. Based on testing using Procyon AI Computer Vision - OpenVINO benchmark test in March 2025.
7. Dell Pro 16 tested with Intel® Core™ U5 120U UMA Graphics, 16GB RAM, 256GB PCIe SSD, FHD+ Display, Windows 1124H2, and 55 Whr battery. Latitude 3550 tested with 13th Generation Intel® Core™ i3-1335U UMA Graphics, 16GB RAM, 512GB PCIe SSD, FHD Display, Windows 1123H2, and 42 Whr battery. Based on testing using PCMark 10 benchmark test in February 2024.
8. The maximum screen to body ratio configuration of 89.8% corresponds to Dell Pro 16 with FHD+ display. Based on Dell internal testing, November 2024.
9. Wi-Fi 7 certified products will roll out in accordance with the Wi-Fi Alliance certification schedule throughout 2024. WiFi 7 requires the latest Wi-Fi Alliance certification, Windows HLK certified device driver, hardware update, supported Windows OS version and compatible router. Wi-Fi 7/ 6E connectivity (6 GHz) with Windows 11 is limited and will leverage prior generation of Wi-Fi until drivers are available and hardware adoption increases. Ubuntu OS will not support Wi-Fi 7 and will operate on WiFi 6E/6 speeds when configured for WiFi 7. Router requires a separate purchase. Wi-Fi 7/ 6E (6 GHz) connectivity is only available in select locations -->https://www.wi-fi.org/countries-enabling-wi-fi-in-6-ghz-wi-fi-6e. Check availability with your service provider. The Bluetooth wireless card version may vary depending on the operating system that is installed on your computer.
10. Applies to Dell Pro, Dell Pro Plus, and Dell Pro Premium notebooks launching in 2025. Based on internal comparison of the solder connection on Latitude 7450 vs screwed connection testing data of the Dell Pro Premium laptop subject to a standard repeated axial load and a standard wrenching torque in multiple directions. New USB-C port design is as screwed on connection for easier repairs and improved durability. Read warranty information for USB-C port replacement instructions.
11. Based on internal analysis, November 2024. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
12. Based on internal analysis, November 2024. post-consumer recycled plastic: 98% in the battery frame, 50% in the bezel frame and 30% in the speaker housing; recycled cobalt:50% in the PC battery (40Whr and 60Whr); recycled magnesium:90% in the lid, palm rest and bottom cover, bio-based plastic:46% in the bumpers.
13. Contains up to 94.1% recycled content and 6.3% renewable content in the form of sustainably forested materials. Excludes optional items added to order and included in box.
14. Most secure is based on Dell internal analysis, October 2024. Applicable to PCs on Intel processors. Not all features available with all PCs. Additional purchase required for some features. Validated by Principled Technologies. A comparison of security features, April 2024. Most-manageable commercial PCs when comparing the systems management capabilities of Dell Update Processes, Dell Manageability Solution capabilities and integrations with 3rd Party Management Solutions, with competitor update processes, systems management solution capabilities and integrations with 3rd party management solutions. 3rd Party Management Solution - Microsoft Intune, is a separate purchase. Based on Dell internal analysis, January 2025.
15. Based on Dell internal analysis, October 2024. Applicable to PCs on Intel processors. Not all features available with all PCs. Additional purchase required for some features. Validated by Principled Technologies. A comparison of security features, April 2024.
16. Based on Dell internal analysis, April 2023.
17. Payment solutions provided and serviced by Dell Financial Services L.L.C. or its affiliate or designee (“DFS”) for qualified customers. Offers may not be available or may vary in certain countries. Where available offers may be changed without notice and are subject to product availability, applicable law, credit approval, documentation provided by and acceptable to DFS and may be subject to minimum transaction size. Offers not available for personal, family or household use. Dell Technologies and the Dell Technologies logo are trademarks of Dell Inc. Restrictions and additional requirements may apply to transactions with governmental or public entities. Dell APEX PCaaS: At the end of the contract, the customer may renew the contract or return the equipment to DFS.
18. Applies to the Copilot+ class of devices. Based on Microsoft internal testing.
19. Requires Microsoft account sign in.
20. Weights vary depending on configurations and manufacturing variability.