BR9708 2600 ANSI Lumen 4K Laser Simulation Projector

Immersive Entertainment

BR9708 4K Laser Projector Immersive Installations

100 % DCI-P3

Simulation Colour Mode

Factory Colour Report

Deep Contrast

Ultra High Definition

Motor Focus & Len Shift

Interchangeable Lens

Low Noise

Remote Device Mgmt

Rich Colour, Deep Contrast

Gallery-Ready Colour Fidelity

With 100% DCI-P3 gamut and gallery-ready Simulation Mode, BR9708 keeps colours bright in exhibition lighting, while ultra black optics reveal fine detail in dark spaces. Each unit leaves the line verified at ΔE < 2, ideal for multi-projector blends.

Detail Visibility

Contrast ratio

Wide colour

100 % DCI-P3 True to Life Colour

Wide colour gamut covers the full DCI-P3 space, so every hue stays true.

Deep Contrast for Gallery Scenes

The BR9708 keeps colours vivid and delivers deep blacks with high native contrast in low light exhibits.

Simulation Mode

Deliver vibrant colours for vivid images that stand out in artistic and immersive displays.

Factory Colour-Accuracy Report

Each BR9708 includes an individual factory colour-accuracy report that logs gamut, gamma, and ΔE < 2 results before the unit leaves the line.

Installer Ready

Optimised for Multi-Projector Projects from Fast Setup to Long Term Performance

Blending Ready Mode

One-click preset for multi-projector blending to minimise setup effort

*Preset configuration. Automatic edge blending software not included. Additional software or hardware is required to complete edge blending.

BenQ WBA for Seamless Multi-Projector White Calibration

BenQ’s factory white balance adjustment (WBA) reduce variables between images projected from different projectors, significantly reducing manual calibration effort. It can save up to a full day of setup time in large-scale installations while ensuring seamless multi-projector alignment for edge blending.

Full flexibility for ceilings, walls and floors

360° and Portrait Projection for Full Installation Freedom

360 degree

Portrait projection

Motor Focus, Len Shift

Quiet by Design

30dB ultra-low noise ensures immersive experiences without interruption.

Interchangeable Lens Options

Select one of three compatible lenses to match your screen size and throw distance.

Input lag

MaxScreen

Reliability

Long-lasting Laser

IT takes control

Streamlined Device Management

RS232 & PJLink Control

Manage multiple projectors over industry protocols for power and input from a single console.

Reliable Performance, Less Maintenance

Ensure long-term stability, freeing SI teams to focus on creative installations rather than routine upkeep.