Banner

MEET GENESIS OXID 450 RGB

Genesis Oxid 450 RGB is a powerful cooling stand for 15.6" laptops that will meet the expectations of gamers. The unique design and powerful fans ensure high-level cooling and, consequently, good component culture. Low temperatures? It's possible. What's more, the Genesis Oxid 450 RGB is enriched with RGB backlighting, which will give your workstation a gaming touch.

Banner
Banner

5 EFFICIENT FANS

The Genesis Oxid 450 RGB is equipped with an effective cooling system, which is based on 4 smaller fans that carry away warm air and one large fan that brings in a cool stream. Their arrangement is a major asset. Additional two-stage speed control will allow you to increase performance during the most intense games.

Banner

ANGLE ADJUSTMENT

The Genesis Oxid 450 RGB offers up to five levels of tilt adjustment, so you can adjust the stand directly to your needs. This will guarantee the best gaming experience. The stand is also equipped with rubber feet to prevent the product from sliding on the floor.

Banner

EVEN LOWER TEMPERATURES

In addition to its unique extras and exclusive design, the Genesis Oxid 450 RGB stand offers high efficiency in reducing laptop temperatures. This is thanks to the front panel made of high-quality aluminum. In addition, it helps to dissipate heat, increasing performance.

BUILT-IN USB HUB

Don't want to lose a valuable USB port? With the additional USB HUB integrated into the Genesis Oxid 450 RGB, you don't have to worry about it. Connecting it to the device will not reduce the number of available slots.

PHONE ALWAYS WITH YOU

The Genesis Oxid 450 RGB features a removable phone holder that can be mounted on the right or left side of the stand. So if you want to stay in touch with the world during gameplay or keep track of important information, your phone will always be close at hand.