Alienware 500Hz Gaming Monitor - AW2524HF

Experience incredible motion clarity and responsiveness with the 24.5-inch IPS monitor featuring a 500Hz refresh rate and AMD FreeSync™ Premium.
Diagonal Size
24.5"
Resolution / Refresh Rate
Full HD (1080p) 1920 x 1080 (DisplayPort(OC): 500 Hz, DisplayPort: 480 Hz, HDMI: 255 Hz)
Adaptive Sync
VESA Adaptive-Sync, AMD FreeSync Premium
Response Time
1 ms (grey-to-grey extreme), 0.5 ms (grey-to-grey min)
Ports
HDMI 2.1 (HDCP 1.4)
2 x DisplayPort 1.4 (HDCP 1.4)
USB 3.2 Gen 1 upstream
2 x USB 3.2 Gen 1 downstream
2 x USB 3.2 Gen 1 downstream with Battery Charging 1.2
Cables
DisplayPort cable - DisplayPort to DisplayPort - 1.8 m
USB-C to DisplayPort cable - 1 m
USB 3.2 Gen 1 upstream cable - 1.8 m

LIGHTNING-FAST REFRESH RATE

Launch into lightspeed gameplay with a 500Hz refresh rate¹ that keeps up with even the most intense gaming experiences, so you never miss a thing.

HIGHLY RESPONSIVE

A 0.5ms² response time ensures smooth gameplay with reduced blurring and ghosting for crystal-clear graphics.

TEAR-FREE ACTION

With the latest AMD FreeSync™ Premium and VESA Adaptive Sync certification, you'll have a more fluid, stutter-free and tear-free gaming experience.

AN ADVANTAGE FROM EVERY ANGLE

Fast IPS technology delivers consistent colour without washout no matter how you position your monitor.

VISUALS FOR IMPACT

View your game world with more lifelike visuals and brilliant hues thanks to 99% sRGB colour coverage.

For more comfortable and longer gameplay, the always-on TÜV-certified ComfortView Plus Low Blue Light hardware solution reduces eye strain while maintaining radiant colour.

PRO-GAMER DESIGN

The esports-inspired Legend 2.0 design includes an adjustable stand, a hexagonal base and a retractable headset hanger so you can play your way.

HEADSET HANGER

Keep your desk tidy with a built-in retractable headset hanger.

HEXAGONAL BASE

Gain more space with the hexagonal base for flexible mouse and keyboard placement.

ADJUSTABLE STAND

Maximize comfort when gaming with a fully-adjustable stand.

ENHANCED GAMING CUSTOMISATION

Level up your play with built-in tools like Dark Stabilizer, Console Mode, Frame Rate Counter and Timer. For those looking to enhance their in-game experience, four unique overlays provide improved visibility.
Night Vision
Improves contrast and clarity during dark game scenes for enhanced visibility.­ ­
Clear Vision
Enhances details and clarity in daytime game scenes.
Chroma Vision
Dynamically applies a heat map to any game environment to help differentiate game objects from the background.­
Crosshair
"Always Visible" in game and helps assist in aiming for those tougher fights.

Console Connectivity

Play game consoles via HDMI in FHD at up to 120Hz, complete with HDR and variable refresh rate support.

Connectivity Options

Ports and slots³
Bottom and rear view
1. Power Connector
2. SuperSpeed USB 5 Gbps (USB 3.2 Gen 1) Type-B upstream port
3. 2x SuperSpeed USB 5 Gbps (USB 3.2 Gen 1) Type-A downstream ports
4. Joystick
5. SuperSpeed USB 5 Gbps (USB 3.2 Gen 1) Type-A downstream port with Power Charging
6. SuperSpeed USB 5 Gbps (USB 3.2 Gen 1) Type-A downstream port
7. Security-lock slot (based on Kensington Security Slot)
8. HDMI port
9. 2x DisplayPort

VESA Mount Interface⁴
100x100mm

Cables included
1. Power cable (varies by country)
2. DisplayPort to DisplayPort 1.4 cable
3. USB-C to Display Port 1.4 cable
4. USB 3.2 Gen1(5 Gbps) upstream cable
1. 500Hz overclocked refresh rate is achievable with 500 FPS capable games. 500Hz overclocked/480Hz native.
2. 0.5ms (gray-to-gray min), 1ms (gray-to-gray most observed) in Extreme mode.
3. This product does not include built-in speakers.
4. Important Details: 3rd party mounts may require the use of spacers.