Banner

 

Nitro 440 G2 is a chair designed for gamers who value comfort and subtle design. Its gaming character is revealed not through flashy design, but through functionality that was taken into account during its design process - the chair's upholstery provides good back ventilation, and comfortable cushions help maintain the proper posture of the back. Compared to the previous version, Nitro 440 G2 has been improved with many elements: the metal base has replaced the nylon base, 60mm CareGlideā„¢-coated wheels have been used instead of 50mm wheels without coating, and non-adjustable armrests have been replaced with 1D adjustable armrests.

PHYSICAL WELLBEING & COMFORT

Long gaming sessions in front of the computer can cause neck and back pain, resulting in discomfort while playing. Nitro 440 G2 is equipped with special head and lumbar cushions with adjustable positions, which relieve your neck and spine. Play comfortably, fully focusing on the gameplay.

 

Banner

STABLE CONSTRUCTION

The durable structure of the chair is filled with deformation-resistant foam. Nitro 440 G2 is also equipped with an exceptionally solid metal base and a Class 3 gas lift with a load capacity of 120kg. Another advantage of the stable construction is the large 60mm nylon wheels, which won't scratch the floor thanks to the special CareGlideā„¢ coating.

 

COMFORTABLE ADJUSTMENT OPTIONS

Nitro 440 G2 allows you to comfortably adjust the chair by adjusting the seat height and backrest tilt angle according to your preferences. You can also adjust the height of the wide and soft armrests to play comfortably while maintaining the correct posture not only for your back and legs but also for your arms. And after a victorious battle, you can use the rocking function to fully relax.

 

SUBTLE DESIGN

The Nitro 440 G2 gaming chair owes its subtle appearance to its subdued colour scheme - grey and black materials create an aesthetic pattern. The fabric is also abrasion-resistant and breathable, ensuring comfort and usability of the seat and backrest even on hot days.

 

Banner