Chromebook™ Certified
Tested and certified by Google® engineers to work with current and future Chromebook™ devices
5-in-1 Functions
All the connections you need for connecting various devices.
Crisp 4K Resolution
Mirror or extend your screen and directly output resolutions up to 4K UHD @ 60 Hz
SuperSpeed USB™ Ports
Allows you to connect an external keyboard, mouse, or USB™ flash drive
86W of Pass-Through Charging
Supports Power Delivery 3.0 allowing your device charge with a USB-C® power adapter
High-Speed Ethernet Port
Ethernet port included for a fast Gigabit network connection
Made with Advanced CNC Technology
Match your Chromebook™ with our silver premium aluminum casing
Universal Compatibility
Works with a variety of USB-C® devices, including tablets and phones, and multiple operating systems, including Chrome OS™, Windows® and macOS®
Plug-and-play
Use the device immediately – no driver installation required
Seamless Performance
Supports automatic OTA firmware updates via Chrome OS™ to optimize device capabilities