Dell 24" - P2423DE

Experience pure productivity on a 23.8-inch QHD monitor featuring extensive connectivity and ComfortView Plus.

A QHD hub monitor optimized for productivity

QHD Screen:
Optimized to deliver high performance details and clarity.

Extensive connectivity:
Easily connect to your devices with DisplayPort (in), DisplayPort (out), USB-C, RJ45, HDMI, 4x SuperSpeed USB 5Gbps and more.

Comfortable and efficient productivity

Designed with wellness in mind:
ComfortView Plus—an always-on, built-in low blue light screen—reduces potentially harmful blue light emissions without compromising colori.

Color consistency comes standard:
See consistent, vibrant colors across a wide viewing angle enabled by In-Plane Switching (IPS) technology. With 99% sRGB coverage, you get precise colors right out of the box.

Moves with you:
Optimize your monitor’s orientation by tilting, swiveling and pivoting the height to a maximum of 150mm.

Turn your workspace into an organized productivity hub

Extensive connectivity:
Easily connect to your devices with DisplayPort (in), DisplayPort (out), USB-C, HDMI, 4x SuperSpeed USB 5Gbps and more.

Clutter-free setup:
Your monitor serves as your own productivity hub with RJ45 for wired Ethernet connectivity and USB-C providing up to 90W power delivery, all in a clutter-free setup.

Jumpstart productivity:
Simply press the monitor power button and the power sync feature seamlessly starts your monitor and connected Dell PC, even when the laptop lid is closed. Compatible with select Dell PCs.

Advanced multitasking with Dell Display Manager

Productivity at every level:
Easy Arrange allows you to easily tile multiple applications across one or more screens with 38 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.

Seamless transitions:
The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.

The key to convenience:
Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.

More ways to manage:
Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.

Green thinking: for today and tomorrow

Environmental standards:
This monitor uses 85% PCR (Post-consumer Recyclable) plastic in the designi and meets the latest environmental standards such as EnergyStar®, and TCO Certified Edge, and is EPEAT®i Gold registered.

Eco-conscious packaging:
Designed with the environment in mind, Dell commercial monitors come in 100% recyclable cardboard packaging.i

Energy conservation:
Save energy with PowerNapi, a feature that dims or puts your monitor to sleep when your monitor is not in use.

Advancing sustainability:
Dell Technologies is committed to reducing environmental impact throughout the product lifecycle.

Connectivity Options

Ports and Slots
1. Security lock slot (based on Kensington Security Slot™)
2. Power connector
3. HDMI port
4. Stand lock
5. DisplayPort (in)
6. DisplayPort (out)
7. USB-C port
8. SuperSpeed USB 5Gpbs (USB 3.2 Gen1) Type-A downstream ports (4)
9. RJ45 Connector

Cables Included:
Power cableiDisplayPort to DisplayPort cable (1.8 meters) | super speed USB 10 Gbps (USB 3.2 Gen2) Type-C to Type-C upstream cable (C-C cable) (1 meter) | super speed USB 5 Gbps (USB 3.2 Gen1) Type-C to Type-A upstream cable (C-A cable) (1.8 meters) | Cable tie
A brand you can rely on
As No.1 monitor company worldwide for eight consecutive years (2013, Q2 to 2021, Q3), we take pride in our unyielding commitment to quality and the utmost satisfaction of our customers.