Dell Intel Ethernet i350 Quad Port 1GbE Base-T Adapter PCIe Full Height, V2, FIRMWARE RESTRICTIONS APPLY

Dell Part 540-BDIJ


The Intel i350 Gigabit Ethernet PCI-Express® Network Interface Card from Dell™ is ideal for connecting your server to your network. The Gigabit ET Quad Port Server Adapter proven to be reliable and standards-based solutions. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Media

Why should I buy a Dell Upgrades over a third-party part?

Tested and Verified Tier-1 OEM-Grade Parts

Ensure compatibility with Dell servers, storage and networking

Ease of Installation

Save time with Dell Upgrades that are shipped as kits with the necessary hardware and firmware.

Secure Supply Chain Focus

Protect system data and integrity with parts sourced from a secure supply chain

Dell Tech Support and Warranties

Preserve Dell technical support and warranties—which do not support systems with third-party upgrades

Compatibility

This product is compatible with the following systems:

  • PowerEdge R240
  • PowerEdge R340
  • PowerEdge R440
  • PowerEdge R440
  • PowerEdge R540
  • PowerEdge R540
  • PowerEdge R640
  • PowerEdge R640
  • PowerEdge R660
  • PowerEdge R740
  • PowerEdge R740xd
  • PowerEdge R740XD
  • PowerEdge R740xd2
  • PowerEdge R7425
  • PowerEdge R7425
  • PowerEdge R750xs
  • PowerEdge R7525
  • PowerEdge R760
  • PowerEdge R760XA
  • PowerEdge R760XD2
  • PowerEdge R7615
  • PowerEdge R7625
  • PowerEdge R840
  • PowerEdge R860
  • PowerEdge R940
  • PowerEdge R940
  • PowerEdge R940xa
  • PowerEdge R940xa
  • PowerEdge R960
  • PowerEdge T140
  • PowerEdge T150
  • PowerEdge T340
  • PowerEdge T350
  • PowerEdge T440
  • PowerEdge T440
  • PowerEdge T550
  • PowerEdge T560
  • PowerEdge T640
  • PowerEdge XR11
  • PowerEdge XR12
  • PowerEdge XR4520c
  • PowerEdge XR7620

The Intel i350 Gigabit Ethernet PCI-Express® Network Interface Card from Dell™ is ideal for connecting your server to your network. The Gigabit ET Quad Port Server Adapter proven to be reliable and standards-based solutions. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.


  • Provides PCle interface
  • Features a compact space-saving design
  • Ideal for high-performance network applications