Dell Premier Wireless ANC Headset - WL7024

Stay focused anywhere with an intelligent wireless headset, featuring dual-directional AI-based noise cancellation and Adaptive ANC.
Software Certification
Microsoft Teams (Open Office) Certified
Zoom Certified
Audio Output - Active Noise Canceling
Adaptive ANC
Compatibility
Win11/10 64 Bit
Mac OS

Hear and be heard clearly

Experience clear communication with dual-directional AI-Based Noise Cancellation from Dell’s most intelligent wireless headset[1]. Our innovative technology distinguishes human voices and reduces background noise from both your and your audience’s surroundings, ensuring voice clarity in listening and speaking during calls, no matter where you are.
Environment without AI-NC[2]
Environment with AI-NC On[3]

Focused listening

Listen better on calls with Adaptive Active Noise cancellation that cancels out your background noise. Adaptive active noise cancellation dynamically adjusts to different surroundings, creating a more focused listening experience.
Environment without ANC[4]
Environment with ANC On[5]

Up to 80 hours of focus

Unbelievable battery
With up to 80 hours[6] of listening time on a full charge, you won’t have to worry about charging your headset daily.

Wireless charging
Easily charge your headset on the sleek charging dock.

Rapid charge
Just 15 minutes on the charging dock gives you 12 hours of listening time[7].

Built-in intelligence

The advanced headband sensor automatically senses when its flexed, intelligently performing tasks like mute/unmute, pause/play when either ear cup is lifted, saving you time and convenience.

Stunning aesthetic, phenomenal function

Convenient controls
Easily accept or reject calls, mute and unmute and activate your voice assistant with smart touch controls.

Boomless beauty
The boomless design creates a natural speaking experience and elevated aesthetic.

All day comfort
The adjustable leatherette headband, features ultra-soft memory foam cushions, and replaceable ear cushions[8]. 

Effortless connectivity

Multi-point connectivity
Connect up to 8 devices, 2 simultaneously, with Bluetooth® 5.3.
Convenient pairing
Your headset is detected automatically & paired with only one click[9] using Dell Pair[10] - a simple and secure[11] way to connect your headset to your PC. 
Collaboration-ready
This headset is certified for Microsoft Teams (Open Office[12]) and Zoom, and it's compatible with leading UC platforms.

Personalise your settings

Dell Peripheral Manager allows users to make changes to the audio and device settings with additional optimisation such as Audio Mode, Active Noise Cancellation Mode, Wear Detection Mode, Sidetone, Audio Output Preset, Busy Light, Battery Indicator and more. You can also check the headset’s status including battery level and connected devices.

Dell Audio App

Conveniently access your wireless headset control[13] right from your smartphone and start enjoying clear communication and personalised preferences. 

Download the Dell Audio app[14] ​from the Apple App Store® or Google Play™ Store. 

Product Features

1. Adjustable leatherette headband
2. Mute button
3. ANC button
4. Audio port (3.5mm)
5. Power contacts for dock charging
6. USB-C port
7. Microsoft Teams button
8. Busy Light LEDs
9. Power/Bluetooth pairing button
10. Leatherette memory foam ear cushion
  1. Based on internal analysis, January 2024. 
  2. Recorded in a simulated environment, performance may vary. 
  3. Recorded on actual headset, in a simulated environment, performance may vary. 
  4. Recorded in a simulated environment, performance may vary. 
  5. Recorded in a simulated environment, performance may vary. 
  6. Based on Dell analysis (busy light and ANC off mode) of battery life usage, January 2024. Results vary depending on use, operating conditions and other factors. 
  7. Based on Dell analysis (busy light and ANC off mode) of battery life usage, January 2024. Results vary depending on use, operating conditions and other factors. 
  8. Replacement ear cushions sold separately. 
  9. When accessory is in Bluetooth pairing mode. 
  10. Dell Pair is available with select accessories, commercial & consumer PCs; availability and functionality vary by model.
  11. Based on Dell Analysis. October 2022. 
  12. Open Office qualification includes the strictest test on how the headset microphone suppresses surrounding noise and office conversation from multiple directions. This certification provides the ultimate assurance that the headset meets the premium microphone standard in an open office environment. 
  13. Compatible with select Dell Wireless Headsets
  14. Dell Audio is compatible with Android 11 and above and iOS14 and above. Availability may vary by country. Please refer to dell.com for more information.