25-inch 320Hz gaming monitor featuring a Fast IPS panel, vivid colour accuracy and ultra-smooth visuals.
24.5"
1920 x 1080
NVIDIA® G-SYNC® Compatible
AMD FreeSync™ Premium
VESA AdaptiveSync
1ms GTG
0.5ms GTG
2 HDMI ports (HDCP 1.4 & 2.3) (Supports up to FHD 1920 x 1080, 255 Hz, TMDS, HDR, VRR as per specified in HDMI 2.1)
1 DisplayPort 1.4 (HDCP 1.4 & 2.3) port (Supports up to FHD 1920 x 1080, 320 Hz, HDR)
1 USB 5Gbps Type-B upstream port
1 USB 5Gbps Type-A downstream port
1 USB 5Gbps Type-A downstream port with BC1.2 power charging
Power cable
1 x DisplayPort-DisplayPort 1.4 cable - 1.80 m
1 x HDMI 2.1 TMDS cable - 1.80 m
1 x USB 5Gbps Type-A to Type-B cable -1.80 m
Gain your competitive edge with a 320Hz refresh rate and 0.5ms grey to grey response time¹, delivering ultra-smooth visuals and winner’s-circle-worthy color performance from every angle.
Games feel effortlessly smooth with adaptive sync technologies like NVIDIA® G-SYNC® Compatible, AMD FreeSync™ Premium and VESA AdaptiveSync.
0.5ms¹ grey to grey response meets a 320Hz refresh rate to make high-speed objects look crisp and clear.
See game details as intended with 99% sRGB colour coverage.
ComfortView Plus hardware-based low blue light solution improves eye comfort and lessen distractions without colour distortion.
With a Fast IPS panel, you'll enjoy a consistent screen experience no matter the viewing angle.
See the difference in gameplay and clarity thanks to the 320 Hz refresh-rate, delivering ultra-smooth gameplay and lightning-fast reaction times.
A small-footprint base allows for greater space efficiency on any desk.
The retractable headset hanger provides convenient storage with easy access.
With built-in cable management to stay clutter-free.
Tilt, swivel, pivot, raise and lower the monitor for the perfect viewpoint.
Rear view
5. HDMI
6. DisplayPort
7. USB 5Gbps Type-B upstream port
8. USB 5Gbps Type-A downstream port
9. USB 5Gbps Type-A downstream port with BC1.2 power charging
Cables included
Monitor height with stand:
1.Extended: 500.73 mm (19.71 in.)
Compressed: 390.73 mm (15.38 in.)
2.Monitor width: 555.59 mm (21.87 in.)
3.Monitor height: 329.50 mm (12.97 in.)
4.Stand width: 240.00 mm (9.45 in.)
5.Monitor depth: 68.89 mm (2.71 in.)
6.Stand height:
Extended: 411.80 mm (16.21 in.)
Compressed: 372.45 mm (14.66 in.)
7.Stand depth: 206.00 mm (8.11 in.)
Weight
With stand: 6.07 kg (13.38 lb)²
Without stand: 3.69 kg (8.14 lb)²
Level up your environmental goals. This monitor is designed with environmentally conscious materials including 85% post-consumer recycled plastic including closed loop plastics, 100% recycled aluminium and 50% recycled steel³. It ships in a box made with 100% renewable content that is also recyclable⁴.
1. 0.5ms (grey-to-grey min), 1ms (grey-to-grey most observed) in Extreme mode.
2. Weights vary depending on configurations and manufacturing variability.
3. Based on internal analysis, March 2025. Plastic percentage is based on total plastic weight.Recycled Aluminium: 100% recycled aluminium in the monitor stand.Recycled steel: 50% recycled steel in the monitor head.
4. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, August 2023.