Triple communication mode, a reliable optical sensor and a weight of just 59 grams, and that's not all. Here is the GENESIS Zircon 660 - the big brother of the GENESIS Zircon 500 model, which will offer even more. Whether you are a novice gamer or an advanced fan of e-sports games, the GENESIS Zircon 660 will allow you to enjoy hours of gameplay, increasing comfort and allowing you to react much faster than before.


One mouse, many possibilities. GENESIS Zircon 660 is a model that we have equipped with a unique triple connectivity feature, making it one of the most versatile mice on the market. You can use it wirelessly by selecting the RapidSpeed™ Wireless connectivity mode (providing wired performance without a cable), connect it to your computer using BT 5.0 (optimizing power consumption during daily activities), or use the classic wired USB connection. You no longer need to use different mice for multiple applications. GENESIS Zircon 660 is all you need.

Meet RapidSpeed™ Wireless - a connectivity technology designed for the most demanding gamers. Instant data transfer, 0 interference and wired precision - and that's not all. The GENESIS Zircon 660 will also take care of your comfort with a 400 mAh battery that provides up to 80 hours of uninterrupted play. And if you run out of energy, you can replenish it with the lightweight and durable Paracord cable, without interrupting gameplay.

Forget about positive and negative acceleration and other anomalies that can ruin your gameplay. GENESIS Zircon 660 is equipped with a high-quality PAW3311 optical sensor with a maximum resolution of 12 000 DPI. It will perfectly reproduce your movement even at displacements of 300 inches per second and acceleration of up to 35 G. More precision = more chance of winning.

The light weight of the device is the advantages of greater stability when lifting and much faster response. GENESIS Zircon 660 is one of the lightest wireless mice. We achieved its weight (59 grams) with a specially designed skeleton, a thoughtful choice of materials and the cutouts present on its bottom. All this to make your gameplay more comfortable.

The low weight of the device is not the only advantage. We designed the GENESIS Zircon 660 to be, above all, comfortable. After all, even the most precise mouse will not perform well in gameplay if it causes pain in the hand. With a universal shape, profiling and a slightly extended back, we've achieved a compromise between complete comfort and maximum performance. Whether you grip the GENESIS Zircon 660 with your claw (claw grip) or full palm (palm grip), you can count on comfort and hours of pain-free gaming.

High quality workmanship - this is the result of using good quality materials, but also the best quality components. Among them you will find Huano Purple mechanical microswitches distinguished by a perceptible and very dynamic click, endurance of up to 90 million clicks and moderate pressure force (60 g), as well as a durable and appreciated by many TTC White encoder with a perceptible scroll stroke. High-quality PTFE sliders are also not insignificant. Smooth movement on multiple surfaces? Not a problem from now on.

Create profiles, record macro combinations, personalize buttons and backlighting, all with the dedicated GENESIS app. No worries - it's easy to read and easy to use. With it, you will unleash the maximum potential of GENESIS Zircon 660 and increase your efficiency. See how easy it is.