Monitor 25G4SXU

Unleash your potential

Push the boundaries with the 25G4SXU 24.5" Full HD Fast IPS Monitor, 1920x1080 resolution, HDR10 support, and an unmatched 310Hz refresh rate for peak gaming performance

Push the boundaries of competitive gaming with the 25G4SXU 24.5" Full HD monitor, featuring a remarkable 310Hz refresh rate that delivers ultra smooth gameplay, giving you the decisive edge in fast- paced action. Its Fast IPS panel and 1ms GtG response time provide sharp, responsive visuals for split-second reactions. Designed for esports enthusiasts, it boasts AdaptiveSync, low input lag, and an incredible 0.3ms MPRT for pinpoint accuracy.

  • Screen size (inch): 24.5
  • Panel resolution: 1920x1080
  • Refresh rate: 310Hz (OC, 300Hz native)
  • Sync technology (VRR): G-SYNC Compatible
  • Response time MPRT: 0.3 ms
300Hz refresh rate

Goodbye screen tearing, hello flawless and smooth gameplay! With a rapid refresh rate of 300Hz your monitor is guaranteed to update your visuals an incredible 300 times per second. This means that you will get the freshest in-game information faster than your opponents, giving you the upper hand.

Fast IPS

Unlock your gaming potential with Fast IPS panels offering rapid pixel response times of up to 1ms GtG. Say farewell to motion blur as you enjoy sharper images, enhancing precision targeting and boosting performance in top-speed games. Experience the advantages of fast IPS technology, including vibrant colors and wide viewing angles, for an immersive gaming experience and unleash your full potential.

Response time GtG

the AOC monitor with 1ms MPRT Response reduces significantly the motion blur, making fast-paced action look crisp and clear, providing an edge in reaction-sensitive games. More than speed, the AOC monitor with a 1ms MPRT is a seamless, fluid motion that immerses you in the virtual world. Whether navigating through a fast-paced racing game or engaged in a top-stakes battle, every millisecond counts.

G-SYNC Compatible

Enable flawless picture quality by synchronising new generations of NVIDIA graphics cards* with this G-SYNC Compatible monitor. *Please refer to NVIDIA website for the complete list of GPUs working with G-SYNC Compatible monitors

Low Input Lag
Unleash your reflexes by switching to the AOC Low Input Lag mode. Forget graphical frills: this mode rewires the monitor in favour of raw response time, giving the ultimate edge in hair trigger stand offs.
Height adjustable Stand

Raise or lower the screen to suit each individual’s height and seating preferences. The easy-to-adjust stand ensures hours of comfort.

USB Hub

Built-in USB hubs in AOC’s monitors bring ease of use and practicality to your desk. Side mounted ports are easily reachable without even looking at them; negating time wasted searching the backside of a PC case to find a free USB port.

Vesa Certified DisplayHDR 400

Even the lowest level of Elevated Dynamic Range (HDR) feature poses a significant upgrade to common monitors. The peak luminance of 400 cd/m² enables your display to hone the picture quality with a manifold colour spectrum and more diverse contrast. The VESA-certificate ensures richness of detail and realistic portrayals of game and film worlds.

Flicker Free

AOC Flicker-Free Technology utilises a DC (Direct Current) backlight panel, reducing flickering light levels. With eye strain and fatigue absolutely minimized, feel free to enjoy those long, intense gaming sessions in comfort!

GMENU

AOC G-Menu is a freeware that you can install on your PC to have complete customization paired with maximum convenience.