1. Percentage is based on system plastic weight. Based on internal analysis, February 2025.
2. Dell Pro 16 has 10% greater screen area than the predecessor (Latitude 3550), as they went from 16:9 to 16:10 aspect ratio. Based on internal analysis (Feb 2025).
3. Based on testing using the Mobile Mark 2025 battery life benchmark test using Dell Pro 16 with AMD Ryzen AI 5 PRO, 16GB RAM, 256GB PCIe SSD, FHD+ Non-touch 300 nits display, Windows 11, and 55 Whr battery with pre-production drivers and BIOS, February 2025. For more information about this benchmark test, visit www.bapco.com. Actual battery life may be significantly less than the test results and varies depending on product configuration and use, software, usage, operating conditions, power management settings and other factors. Maximum battery life will decrease with time. The stated Watt Hour (Whr) is not an indication of battery life.
4. Based on Dell internal testing against publicly available comprehensive information, November 2024.
5. Copilot+ PC experiences require free updates. Timing varies by device and region. See aka.ms/copilotpluspcs.
6. WiFi 6E requires Windows 11 Operating system and compatible router. Router requires a separate purchase. WiFi 6E connectivity is only available in select locations*. Check availability with your service provider.select locations - https://www.wi-fi.org/countries-enabling-wi-fi-in-6-ghz-wi-fi-6e
7. Thunderbolt certification coming soon.
8. The maximum screen to body ratio configuration of 89.8% corresponds to Dell Pro 16 with FHD+ display. Based on Dell internal testing, November 2024.
9. Applies to Dell Pro, Dell Pro Plus, and Dell Pro Premium notebooks launching in 2025. Based on internal comparison of the solder connection on Latitude 7450 vs screwed connection testing data of the Dell Pro Premium laptop subject to a standard repeated axial load and a standard wrenching torque in multiple directions. New USB-C port design is as screwed on connection for easier repairs and improved durability. Read warranty information for USB-C port replacement instructions.
10. Based on internal analysis, November 2024. Based on EPEAT Climate+ Designations achieved in all applicable countries. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status and tier levels.
11. Based on internal analysis, November 2024. Up to 98% post-consumer recycled plastic in the battery frame, bezel frame, inner frame of the top cover, bottom cover and speaker housing, 46% bio-based rubber bumpers, 28% recycled ocean-bound plastic in the fan housing and 80% less cobalt in the 45whr battery. Cobalt reduction in the battery is 80% reduced cobalt use in NCM battery technology compared with LCO battery technology.
12. Contains up to 93% recycled content and up to 7.2% renewable content in the form of sustainably forested materials. Excludes optional items added to order and included in box.
13. Based on Dell internal analysis, October 2024. Applicable to PCs on Intel processors. Not all features available with all PCs. Additional purchase required for some features. Validated by Principled Technologies. A comparison of security features, April 2024.
14. Based on Dell internal analysis, April 2023.
15. Payment solutions provided and serviced by Dell Financial Services L.L.C. or its affiliate or designee (“DFS”) for qualified customers. Offers may not be available or may vary in certain countries. Where available offers may be changed without notice and are subject to product availability, applicable law, credit approval, documentation provided by and acceptable to DFS and may be subject to minimum transaction size. Offers not available for personal, family or household use. Dell Technologies and the Dell Technologies logo are trademarks of Dell Inc. Restrictions and additional requirements may apply to transactions with governmental or public entities. Dell APEX PCaaS: At the end of the contract, the customer may renew the contract or return the equipment to DFS.
16. Applies to the Copilot+ class of devices. Based on Microsoft internal testing.
17. Requires Microsoft account sign in.
18. Weights vary depending on configurations and manufacturing variability.