Dell Pro P 27 USB-C Hub Conferencing Monitor - P2726DEB

Experience effortless collaboration with a 27-inch QHD IPS monitor, featuring a built-in webcam, speakers, and microphone for enhanced productivity.

Diagonal Size

27"

Resolution / Refresh Rate

2560 x 1440 at 100Hz

Panel Technology

In-plane Switching (IPS) Technology

Adjustability

Swivel

Height

Pivot

Tilt

Ports

1 HDMI port/s (HDCP 1.4) (Supports up to 2560 x 1440 as specified in HDMI 2.1 (TMDS))

1 DisplayPort 1.4 (HDCP 1.4) port/s

1 DisplayPort Out 1.4 port/s

2 USB Type-A 5Gbps downstream port/s

1 USB Type-B 5Gbps upstream port/s

1 USB-C 5Gbps upstream port/s (DisplayPort 1.4 Alt Mode, Power Delivery up to 90 W)

1 USB Type-A 5Gbps downstream port/s with Battery Charging 1.2

1 USB-C 5Gbps downstream port/s, Power Delivery up to 15 W

Cables

Power cable

1 x DisplayPort-DisplayPort cable - 1.80 m

1 x USB Type A to Type B downstream cable 1.80 m

1 x USB-C to C 5Gbps 100 W cable 1.80 m

Next generation collaboration experience

See every detail, even in low light

The Sony Starvis 5MP sensor ensures professional-grade video clarity, while the QHD camera with HDR delivers balanced exposure, so you always look your best during virtual meetings.

Spotlight's on you

AI Auto Framing keeps you center-framed even as you move and shift, so the focus is always on you.

Effortless collaboration with secure access

Seamless platform compatibility

Certified for Microsoft Teams and Zoom, this monitor ensures reliable performance for all your virtual meetings.

Plus, launch Teams meetings instantly with the quick-access touch control.


Built-in privacy and security

With Windows Hello sign-in and a mechanical tilt and shutter, stay in control of your privacy while enjoying secure, password-free access for a seamless and worry-free collaboration experience.

Hear the difference

Experience crystal-clear voice quality with dual beamforming AI noise cancellation technology that filters out background noise, ensuring your voice is heard with precision during every call.

Complementing this, two 5W downfiring speakers provide clear sound for meetings and presentations.

Listen to the difference between a standard mic and our AI-based noise-cancelling mic below.

Standard mic
AI-based noise-cancelling mic

Connectivity meets productivity

Connect your accessories with a wide variety of ports and enhance efficiency via daisy chaining, all in a clutter-free setup.

Single-cable solution

Transmit video, data, Ethernet, and up to 90W power delivery all at once with USB-C.

Pop-out quick access ports

Easily connect or charge devices with a USB-C (up to 15W charging) and a USB Type-A connection.

Extensive connectivity

Connect all your accessories with ease using a wide variety of ports, including an RJ45 port for reliable Ethernet connectivity.

Work seamlessly

Daisy chain multiple monitors for efficient multitasking.

Works with devices on macOS®*

Tested with devices on macOS, this USB-C monitor is ready-to-work with Mac® devices. Requires USB-C or HDMI connectivity. Daisy chaining¹ multiple displays via a single cable requires Thunderbolt connectivity. Please check your device for compatibility, as select M-series chips may not support some features. Install Dell Display and Peripheral Manager application to customise advance settings.


*Based on internal testing of select Dell monitors with USB-C or HDMI connection to devices on macOS, June 2024. Some features may not be supported.

Enhanced eye comfort

TÜV 4-Star certified monitor for eye comfort reduces eye fatigue while you work.

Reduces blue light

This monitor features hardware low blue light technology, reducing harmful blue light emissions to ≤35% for all day eye comfort without sacrificing colour.

Refresh rate

100Hz refresh rate delivers less flicker, more seamless scrolling, and smoother motion.

Vivid colours

Wide colour coverage with up to 16.7M displayable colours and 99% sRGB ensures sharp and vivid visuals.

Work in clear detail

Colour consistency

Consistent, vibrant colours across wide viewing angles enabled by In-Plane Switching (IPS) technology.

Exceptional contrast

1500:1 contrast ratio for deeper blacks and brighter whites.

Designed for comfort

Adjustability to meet your preferences throughout the day.

Tilt

Adjustment from -5°/+21°

Swivel

Bi-directional adjustment up to 45°

Pivot

Bi-directional adjustment up to 90°

Height

Adjustability up to 150 mm

Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace².

Maximise productivity

Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.

Customise your views

Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.

More manageable

Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager³.


Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.

Environmentally forward thinking

Intentional design in every part

At the heart of our design is a commitment to sustainability. That's why our monitor helps reduce waste with a design made from recycled materials with up to 95% post-consumer recycled plastic, 100% recycled aluminum, 50% recycled steel, and 20% recycled glass⁴.

Environmental standards

This monitor is certified ENERGY STAR®, registered EPEAT Gold with Climate+ and carries the latest TCO Certification and is TCO Certified Edge, ensuring the use of safer materials, renewable energy use, and extended product life⁵.

Seamlessly modernise your tech

We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.

Packaging with purpose

This monitor ships in a box made from 100% recycled or renewable materials. We are reducing paper usage in monitors packaging, which is the equivalent to saving 790 trees annually⁶.

Ports and slots

Rear View

  1. Power connector
  2. 1 x HDMI port (HDCP 1.4) (Supports up to 2560 x 1440 as specified in HDMI 2.1 (TMDS))
  3. 1 x DisplayPort 1.4 (HDCP 1.4) port
  4. 1 x USB-C 5Gbps upstream port (DisplayPort 1.4 Alt Mode, Power Delivery up to 90 W)
  5. 1 x DisplayPort Out 1.4 port
  6. 1 x USB Type-B 5Gbps upstream port
  7. 2 x USB Type-A 5Gbps downstream ports
  8. RJ45 Ethernet port, 1GbE
  9. Stand lock
  10. 1 x USB-C 5Gbps downstream port, Power Delivery up to 15 W
  11. 1 x USB Type-A 5Gbps downstream port with Battery Charging 1.2
  12. Built-in speakers


Cables included

  • Power cable
  • DisplayPort 1.4 cable - 1.80 m
  • USB Type-A to Type-B 5Gbps cable - 1.80 m
  • USB-C to USB-C 5Gbps 100 W cable - 1.80 m

Dimensions and weight

1. Monitor height with stand:

Extended: 567.78 mm (22.35 in.)

Compressed: 417.78 mm (16.45 in.)

2. Monitor width: 612.34 mm (24.11 in.)

3. Monitor height: 392.58 mm (15.46 in.)

4. Stand width: 272.80 mm (10.74 in.)

5. Monitor depth: 60.11 mm (2.37 in.)

6. Stand height:

Extended: 428.30 mm (16.86 in.)

Compressed: 381.50 mm (15.02 in.)

7. Stand depth: 192.28 mm (7.57 in.)


Weight

Weight with stand and cables: 7.13 kg (15.71 lb)⁷

Weight without stand and cables: 5.16 kg (11.37 lb)⁷

1. Daisy-chaining is supported on select Dell monitors. Please check device compatibility.

2. Based on Dell internal analysis, December 2024.

3. Based on Dell internal analysis, November 2024.

4. Based on internal analysis, December 2025. Up to 95% recycled plastic throughout the device, 100% recycled aluminum in the stand, up to 50% recycled steel in the monitor head and stand, and up to 20% recycled glass in the panel.

5. Based on internal analysis, December 2025. ENERGY STAR certifications may vary by region and configuration. See www.energystar.gov/productfinder/ for certification status. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. TCO Certification may vary by region and configuration. See www. tcocertified.com/product-finder/ for certification status.

6. Based on internal analysis, December 2025. Packaging Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. January 2025, introduced cushions now made from corrugated materials. Paper reduction applies to all Monitors shipping in 2026. Reductions in paper usage in monitor packaging is attributed to the quick start guide size reduction and calibration sheet digitisation. Calculation for trees saved based on: Detailed Calculator | 10 THOUSAND TREES. https://www.omnicalculator.com/everyday-life/paper-weight.

7. Weights vary depending on configurations and manufacturing variability.