Elevate your performance with this wireless gaming keyboard featuring tri-mode connectivity, magnetic snap-on charging, and customizable controls.
Connectivity
Wireless, wired
Hot Keys
Programmable, rocker switch and dial
Key Switch Type
CHERRY MX Red
Interface
USB, 2.4 GHz, Bluetooth 5.1
Backlighting
AlienFX per-key RGB / 16.8 million colours
Features
Numeric keypad
Break free
Flexible tri-mode connectivity in Alienware's first wireless gaming keyboard¹.
Three ways to connect
2.4GHz Wireless
Enjoy responsive wireless gaming performance on your PC using the 2.4GHz wireless USB-C dongle. Deploy the convenient dongle extender and place the receiver closer to the keyboard for maximum reception.
Bluetooth 5.1
Connect up to three compatible devices via Bluetooth 5.1. Select the active paired device using the connectivity toggle button on the back of the keyboard.
USB Wired
Plug in and play on your PC using the detachable USB paracord cable.
Free to keep going
Robust Battery Life: Over 2.4GHz or Bluetooth connections: Get 6 hours of battery life at 100% RGB Brightness, 10 hours of battery life at 70% RGB Brightness, or 25 hours of battery life at 50% RGB Brightness. Or, with RGB lighting off, get up to 110 hours of battery life. Lastly, up to 10 hours battery life at Low Battery Mode (automatically kicks in at 15% battery level)².
Magnetic Snap-on Charging: Connect and disconnect easily to keep the keyboard powered up without leaving the game or compromising performance.
Performance is the ultimate freedom
Durable and Fade-Resistant: Count on exceptional wear resistance with double-shot PBT keycaps made from two layers of material and key legends moulded into the cap. Get the ultimate in fade resistance with caps that are moulded in color, not painted.
Smooth Performance: Deliver consistent high performance with CHERRY MX Red Switches. Enjoy a 100 million actuation lifecycle, responsive performance and smooth linear operation ideal for gaming.
Personalize your Experience: Create an even more personalized experience for gaming, media or productivity with programmable keys.
Every Strike Counts: Remain responsive and ensure all keystrokes register correctly while gaming and typing with full Anti-Ghosting and N-key rollover.
Customize as you please
Customize the programmable rotating dial and adjust parameters with precision. Make your chosen keyboard interactions quick and intuitive by assigning a compatible command to the programmable rocker switch. Out of the box, the dial and rocker switch are assigned to volume and media playback controls and can be adjusted in the Alienware Command Center.
Lose yourself in the experience
Create themes and customize the keyboard using the Alienware Command Center for a more immersive gaming experience. Configure AlienFX RGB lighting that syncs with the Alienware Command Center for a riveting effect with up to 16.8 million colors.
Dimensions & Weight
1. Height: 58 mm (2.28 in.)
(Height represents highest setting)
2. Length: 451 mm (17.6 in.)
3. Depth: 148 mm (5.83 in.)
Weight: 1.068 kg (2.35lbs.)
1. Based on internal analysis, February 2023. 2. Based on testing completed October 2024 at third party testing facility. Actual battery life will vary based on settings and usage.