Designed for colour-critical workflows, this 31.5-inch monitor features DisplayHDR True Black 500, anti-glare low-reflectance, a built-in colorimeter, and Dell Colour Management tools for remote calibration and fleet management.


31.5"

3840 x 2160 at 120 Hz

Quantum Dot OLED

Swivel
Height
Pivot
Tilt

99% DCI-P3 (CIE 1976)
94% Adobe RGB (CIE 1931)
100% sRGB (CIE 1931)
100% BT.709 (CIE 1931)
99% Display P3 (CIE 1976)
80% BT.2020 (CIE 1976)

2 HDMI port/s (HDCP 1.4 & HDCP 2.2) (Supports up to 3840 x 2160,120 Hz ,HDR ,VRR ,DSCas specified in HDMI 2.1 (FRL))
1 DisplayPort 1.4 (HDCP 1.4 & HDCP 2.2) port/s
2 USB Type-A 10Gbps downstream port/s
1 USB-C 10Gbps upstream port/s
1 Thunderbolt 4 40Gbps upstream port/s (DisplayPort 1.4 Alt Mode, Power Delivery up to 140 W EPR)
1 Thunderbolt 4 40Gbps downstream port/s for daisy chaining (Power Delivery up to 15 W)
1 RJ45 Ethernet port/s, 2.5GbE
1 USB Type-A 10Gbps downstream port/s with Battery Charging 1.2
2 USB-C 10Gbps downstream port/s, Power Delivery up to 27 W
Experience the world’s first commercial anti-glare, low-reflectance QD-OLED monitor with DisplayHDR True Black 500¹ and remote calibration for colour-critical tasks.
Discover vivid, lifelike visuals with the stunning quality of a QD-OLED display, 4K resolution, infinite contrast (1.5M:1), and deep blacks enabled by VESA DisplayHDR True Black 500.
See greater visual depth and a stunning range of dark to light colours with Dolby Vision.

This monitor delivers vibrant visuals and true-to-life colours, empowering creators to work with confidence and precision, making it ideal for editing video and graphic images.
<1 colour accuracy²
DCI-P3 and Display P3
BT.2020

Achieve professional-grade colour accuracy with the built-in colorimeter. Calibration results are saved directly on the monitor to retain settings and enable calibration without a connected PC.
Customisable direct keys let creators quickly access common colorist functions, and ICC profile deployment with 3D Look Up Table (LUT) calibration ensures personalised, precise results.
Dell Colour Management Console software enables IT teams to remotely calibrate and manage a fleet of monitors.
Lock and control colour settings across locations and users to deliver reliable and uniform results every time.

Dell Colour Management
Easily calibrate your monitor’s colours on the new Dell Colour Management software³, with Calman Verified certification.
Create, store, and manage ICC profiles on your computer dynamically through the software dashboard.
Dell Colour Management software is compatible with multiple operating systems including Windows and macOS®.
This monitor is TÜV 4-star certified for eye comfort without compromising colour accuracy.
This monitor features hardware low blue light technology, reducing harmful blue light emissions to ≤35% for all day eye comfort without sacrificing colour accuracy.
Enjoy less flicker and seamless scrolling with a 120Hz refresh rate, creating smoother motion.
The Anti-Glare Low-Reflectance (AGLR) screen minimises glare, ensuring clear visuals and consistent colour accuracy in any lighting condition.
With a variety of connectivity options, easily connect your peripherals to optimise your workspace and boost productivity.

Power your devices with a single cable connection with up to 140W EPR (Extended Power Range) enabled by Thunderbolt 4.

Connect all your devices with a multitude of ports, including a pop-out quick access featuring two USB-C ports (with up to 27W power delivery) and one USB-A port.

Connect to the Ethernet with a built-in RJ45 port with up to 2.5GbE.

Experience uncompromised picture quality by daisy chaining two 4K monitors on either Windows, or macOS, powered by Thunderbolt 4.
Tested with devices on macOS, this Thunderbolt monitor with Display P3 colour is your ideal Mac® devices companion for superb colour coverage and accuracy. Daisy chaining⁴ multiple displays via a single cable requires Thunderbolt connectivity. Please check your device for compatibility, as select M-series chips may not support some features. Install Dell Display and Peripheral Manager application to customise advance settings.
*Based on internal testing of Dell monitors connected to devices on macOS via Thunderbolt, June 2024. Some features may not be supported.
Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace⁵.

Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.
Control and work across multiple network or USB connected PCs and monitors with a single keyboard and mouse, seamlessly transferring files between them⁶.
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager⁵.
Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.
At the heart of our design is a commitment to sustainability. That's why our monitor helps reduce waste with a design made from recycled materials, with up to 90% post-consumer recycled plastic, 100% recycled aluminium, 50% recycled steel, and 20% recycled glass⁷.
This monitor is certified ENERGY STAR®, meaning it meets strict energy efficient guidelines⁸.
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.
This monitor ships in a box made from 100% recycled or renewable materials. We are reducing paper usage in monitor packaging, which is equivalent to saving 790 trees annually⁹.


Rear View
Cables Included

1. Monitor height with stand:
Extended: 623.77 mm (24.56 in.)
Compressed: 473.77 mm (18.65 in.)
2. Monitor width: 718.28 mm (28.28 in.)
3. Monitor height: 436.00 mm (17.17 in.)
4. Stand width: 287.34 mm (11.31 in.)

5. Monitor depth: 65.48 mm (2.58 in.)
6. Stand height:
Extended: 488.30 mm (19.22 in.)
Compressed: 441.50 mm (17.38 in.)
7. Stand depth: 217.16 mm (8.55 in.)
Weight
With stand: 9.84 kg (21.69 lb)¹⁰
Without stand: 6.43 kg (14.17 lb)¹⁰

As the No.1 monitor company worldwide¹¹, we take pride in our unyielding commitment to quality and the utmost customer satisfaction.

Product Category: Computer Peripherals & Accessories
The CES Innovation Awards are based upon descriptive materials submitted to the judges. CTA did not verify the accuracy of any submission or of any claims made and did not test the item to which the award was given.
1. Based on internal analysis of commercial QD-OLED monitors, August, 2025.
2. Delta E < 1 (average) for DCI-P3 D63, Display P3 D65, sRGB D65 and BT.709 D65.
3. Compatible with external colorimeter (Portrait Displays: C6 HDR2000, X-Rite: i1Display Pro, i1Display Pro Plus, Klein Instruments: K10, Calibrate: ColorChecker Display Pro, ColorChecker Display Plus), sold separately.
4. Daisy-chaining is supported on select Dell monitors. Please check device compatibility.
5. Based on Dell internal analysis, November 2024.
6. KVM (keyboard, video, mouse) is available on select monitors only. For monitors that don’t support USB KVM, the input source feature is an alternative. You can share multiple input sources to one monitor, but you cannot share one keyboard and mouse.
7. Based on internal analysis, September 2025. Up to 90% recycled plastic, 100% recycled aluminium in the stand, up 50% recycled steel in the monitor head and stand, and at least 20% recycled glass in the panel.
8. Based on internal analysis, September 2025. ENERGY STAR certifications may vary by configuration. See www.energystar.gov/productfinder/ for certification status.
9. Based on internal analysis, September 2025. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. January 2025, introduced cushions now made from corrugated materials. Paper reduction applies to all Monitors shipping in 2026. Reductions in paper usage in monitor packaging is attributed to the quick start guide size reduction and calibration sheet digitisation. Calculation for trees saved based on: Detailed Calculator | 10 THOUSAND TREES. https://www.omnicalculator.com/everyday-life/paper-weight.
10. Weights vary depending on configuration and manufacturing variability.
11. Source: IDC Worldwide Quarterly PC Monitor Tracker, Q3 2025.