Meet the Genesis Irid 505F – the first Genesis case with five Genesis Oxal 120 fans which will provide good ventilation and extensive installation options for water cooling systems (AIO 280/360). Low temperatures? From now on, they will become a norm.


Choose Genesis Irid 505F and take advantage of the possibility of choosing your dream components and ventilation that will allow you to cool components even with a ~ 500 W of power. This is thanks to five Genesis Oxal 120 fans, a large amount of space around the graphics card, ability to mount standard air coolers with a maximum height of up to 165 mm, as well as the option to install efficient AIO water cooling systems.

High cooling performance? It will be taken care of by five pre-installed Genesis Oxal 120 fans with a maximum speed of 1300 rpm. Three of them (pumping air inside) can be found on the front of the Genesis Irid 505F, while the other two (extracting) in its rear part. Thanks to this configuration, you can count ideal pressure inside the case which in combination with full filtering protects it even better against dust inside the case. Do you want a balance between performance and silence? With the Genesis Oxal 120 mm you can achieve it by setting them to up to 80% of their rotational speed.

Wide possibilities of mounting ready-made water cooling sets are one of the biggest advantages of Genesis Irid 505F. The front of the housing will allow you to mount AIO 240/280 and 360 kits, also with a thicker radiator. On the top, you can install AIO 240/280 with a standard cooler (~27 mm) or "thicker" AIO 240 (with a cooler ~ 38 mm) without colliding with the motherboard or RAM.

Choose a robust chassis that fits your components with ease. Enjoy a unique look, tempered glass window and thoughtful two-chamber design. Take care of the appearance of your computer with numerous rubber bushings and screws, which you can safely disassemble with just a few movements.

Choose powerful components and build your dream computer. The Genesis Irid 505F case guarantees you several solutions that will allow you to mount your components in a logical way. Compatibility with ATX, Micro-ATX, Mini-ITX motherboards, five slots for 2.5" SSDs, and two 2.5/3.5" hybrid slots is not everything. A big advantage of the Genesis Irid 505F is also more space for the graphics card. The default setting, with front Oxal 120 fans inside the structure, is tailored for optimal ventilation of graphics cards that are up to 355 mm long. For longer graphics cards (up to 380 mm), the best airflow is provided by a configuration with the front fans remounted outside the structure, which you can easily do yourself.


Are you constantly fighting a tiresome battle with dust getting inside? Genesis Irid 505F is a housing in which the meshes of the front mesh are smaller (<0.8 mm) than in standard filters. Higher density means better filtering properties and less dust inside. You can easily clean it with a regular cloth, all without having to disassemble the front panel. In addition, inside the housing you will find two more dust filters (top and bottom), easily removable. This will allow you to maintain the order and cleanliness that has been keeping you awake at night for a long time.

Use the functional front panel that lets you instantly connect a drive, pendrive or a headset. All thanks to four USB ports (two USB 3.0 Type-A and two USB 2.0 Type-A). You can use additional 3.5 mm connectors for headphones and microphone. Enjoy easy access to all the ports.
![]() | Perfect organizationManage cables with multiple bushings, rubber grilles, a basement, and plenty of space behind the motherboard tray. From now on, you can easily arrange them the way you want whilst taking care of the appearance of your equipment. |