Dell Part 540-BBHG
The BCM5720 is a fully integrated 10/100/1000BASE-T Gigabit Ethernet media access control and physical layer transceiver solution for high-performance network applications. The Quad-Port Gigabit Network Daughter Card features quad triple-speed IEEE 802.3-compliant Media Access Controllers (MACs) with quad 10/100/1000 Ethernet transceivers (PHYs), PCI Express bus interface, and on-chip memory buffer in a single device. It's based on dual BCM5720 Controllers each providing two ports.
Ensure compatibility with Dell servers, storage and networking
Save time with Dell Upgrades that are shipped as kits with the necessary hardware and firmware.
Protect system data and integrity with parts sourced from a secure supply chain
Preserve Dell technical support and warranties—which do not support systems with third-party upgrades
This product is compatible with the following systems:
The BCM5720 is a fully integrated 10/100/1000BASE-T Gigabit Ethernet media access control and physical layer transceiver solution for high-performance network applications. The Quad-Port Gigabit Network Daughter Card features quad triple-speed IEEE 802.3-compliant Media Access Controllers (MACs) with quad 10/100/1000 Ethernet transceivers (PHYs), PCI Express bus interface, and on-chip memory buffer in a single device. It's based on dual BCM5720 Controllers each providing two ports.