Dell Networking, Transceiver, 25GbE SFP28 SR, No FEC, MMF, Duplex LC

Dell Part 407-BBXU

The Dell™ SFP28 transceiver delivers fiber connectivity to extend the range of your network. This hot-pluggable transceiver with SFP28 (Small Form Factor Pluggable) footprint features a Duplex LC connector. The Dell networking 25GbE-SR SFP28 transceiver provides 25GbE connectivity up to 100 m .

Media

Why should I buy a Dell Upgrades over a third-party part?

Tested and Verified Tier-1 OEM-Grade Parts

Ensure compatibility with Dell servers, storage and networking

Ease of Installation

Save time with Dell Upgrades that are shipped as kits with the necessary hardware and firmware.

Secure Supply Chain Focus

Protect system data and integrity with parts sourced from a secure supply chain

Dell Tech Support and Warranties

Preserve Dell technical support and warranties—which do not support systems with third-party upgrades

Compatibility

This product is compatible with the following systems:

  • PowerEdge C4130
  • PowerEdge C4140
  • PowerEdge C6420
  • PowerEdge FC430
  • PowerEdge FC630
  • PowerEdge FC640
  • PowerEdge FC830
  • PowerEdge M640
  • PowerEdge M640 VRTX
  • PowerEdge R330
  • PowerEdge R430
  • PowerEdge R440
  • PowerEdge R530
  • PowerEdge R540
  • PowerEdge R630
  • PowerEdge R640
  • PowerEdge R6415
  • PowerEdge R730
  • PowerEdge R730XD
  • PowerEdge R740
  • PowerEdge R740XD
  • PowerEdge R740xd2
  • PowerEdge R7415
  • PowerEdge R7425
  • PowerEdge R840
  • PowerEdge R930
  • PowerEdge R940
  • PowerEdge R940xa
  • PowerEdge T330
  • PowerEdge T440
  • PowerEdge T630
  • PowerEdge T640
  • PowerSwitch N2200-ON
  • PowerSwitch N3200-ON
  • PowerSwitch S4128
  • PowerSwitch S4148
  • PowerSwitch S4148U-ON
  • PowerSwitch S4248U-ON
  • PowerSwitch S5212F-ON
  • PowerSwitch S5224F-ON
  • PowerSwitch S5232F-ON
  • PowerSwitch S5248F-ON
  • PowerSwitch S5296F-ON
  • PowerSwitch S6100-ON
  • PowerSwitch Z9100-ON
  • PowerSwtich E3200-ON Series

The Dell™ SFP28 transceiver delivers fiber connectivity to extend the range of your network. This hot-pluggable transceiver with SFP28 (Small Form Factor Pluggable) footprint features a Duplex LC connector. The Dell networking 25GbE-SR SFP28 transceiver provides 25GbE connectivity up to 100 m .

Additionally, it provides a unique enhanced digital diagnostic monitoring interface, which allows real-time access to device operating parameters such as transceiver temperature, laser bias current, transmitted optical power, received optical power, and transceiver supply voltage.