Dell Part 338-BTSZ
The Intel Xeon® 6238 2.1GHz Twenty Two Core Processor enhances the performance and the speed of your system. Additionally, the Virtualization Technology enables migration of more environments. It supports enhanced SpeedStep® technology that allows tradeoffs to be made between performance and power consumption.
The Intel Xeon® 6238 2.1GHz Twenty Two Core Processor enhances the performance and the speed of your system. Additionally, the Virtualization Technology enables migration of more environments. It supports enhanced SpeedStep® technology that allows tradeoffs to be made between performance and power consumption.
Its Thermal Monitoring Technologies protect the processor package and the system from thermal failure through several thermal management features. The VT-x with Extended Page Tables (EPT) also known as Second Level Address Translation (SLAT), provides acceleration for memory intensive virtualized applications. Packed with more features, the Xeon 6238 2.1GHz Twenty Two Core Processor is the ideal choice for virtually all of your data demanding or standard enterprise infrastructure applications.