Wireless gaming mouse with sleek black design and multiple buttons for enhanced control.

Created to dominate

When a regular gaming mouse isn't enough... the GENESIS Zircon 880 PRO 8K/8K enters the arena - a flagship model designed for e-sports, dynamic FPS and high refresh rate monitors! Every component - from the dual chipset to the glass sliders - is designed to maximize response time, increase control and give you a real advantage where milliseconds count. The Zircon 880 PRO 8K/8K is the uncompromising answer to the needs of the most demanding gamers. A mouse that grows with you.

Graphic with features including high resolution, high sensitivity and customizable options.
A mouse with exposed internal components, featuring a green circuit board and various chips.

Double the power and realize the full potential of 8K

Two 32-bit chipsets (including a Pixart 2862 MCU in wireless mode) optimized for the top sensor are the foundation for extreme performance. Thanks to them, the Zircon 880 PRO 8K/8K takes full advantage of the sensor's capabilities, providing stable reporting at 8,000 Hz in both wired and wireless modes. It's a solution that eliminates bottlenecks and guarantees maximum smoothness. The result? Smoother tracking, instant response and greater control in dynamic FPS games. You'll especially feel the difference on 180-360 Hz monitors, where every detail matters.

 

Mouse from a top view showing a connection port and a glowing light underneath.

Precision without compromise? With PAW3950 it's possible

At the heart of the mouse is the flagship PAW3950 sensor, which provides perfect motion tracking even during very fast maneuvers. Whether you're executing a rapid flick shot or a micro-correction of the viewfinder, the cursor goes exactly where you want it to. Stability, control and repeatability of movements give you confidence in any situation, and extremely fast clutches are not the slightest problem. But that's not all! The sensor additionally offers a glass work function, activated in dedicated software, which increases flexibility and allows you to play exactly the way you want. No surface limitations.

 

Cutaway view of a mouse showing internal components like buttons, circuit board, and sensor.

Speed, durability and reliability with Kailh switches

The latest generation of Kailh optical switches guarantee ultra-fast response times and a lifespan of up to 150 million clicks! No lag and a firm, tactile click translate into instant response at key moments. It's an advantage you'll feel in any dynamic exchange of fire. And your opponents? They'll wonder what they just faced!

 

Gaming mouse with a sleek design and illuminated base for smooth movements.

Glass sliders = maximum smoothness of movement

The Zircon 880 PRO 8K/8K is a piece of equipment for those who aspire to become the best and value control over every, even the smallest, movement. Glass sliders with minimal friction, combined with the mouse's weight of just 64 grams, ensure extremely smooth, almost resistance-free movement of the mouse on the mouse pad. This makes every gesture faster and micro-adjustments even more accurate. The Zircon 880 PRO 8K/8K grows with you.

 

Black computer mouse with multiple buttons and a red toggle surrounded by blue waves.

Four modes to suit your playing style

Match the mouse's performance to your style and current needs. Choose from Tournament 8K (maximum performance), Rapid 4K (perfect balance), Core and Eco (extended runtime) modes. It's up to you to decide whether your priority is absolute responsiveness or long hours without charging. With Zircon 880 PRO 8K/8K, it's possible.

 

Black computer mouse with a scroll wheel and a connection port on the front.

A battery that keeps up with you

The built-in 500 mAh battery offers up to 120 hours of use in Bluetooth mode and up to 20 hours in 8K mode. This is clearly more than standard solutions on the market (typically 300 mAh and around 80 hours of operation). Whether you're playing recreationally or training for a tournament, you can count on stable performance without constantly reaching for the cable. Zircon 880 PRO 8K/8K will become your best companion regardless of the conditions.

 

Two software interface windows for configuring a computer mouse with various settings.

The most advanced software in GENESIS history

Dedicated software opens up access to an ultra-wide range of advanced settings - from sensor configuration, to macros, to performance personalization. This is our most extensive software, designed for gamers who want to have full control over their equipment and fine-tune every detail for their own style of play. Zircon 880 PRO 8K/8K will adapt to you.

 

Black gaming mouse with textured grips and a close-up of its connection plug.

Kit ready for anything

When creating the Zircon 880 PRO 8K/8K, we thought of everything necessary to enjoy it right out of the box. That's why you get grip-enhancing Grip Tape for self-assembly, spare PTFE sliders, an 8K receiver and a cable that supports 8K reporting. From the first plug-in, you have a full arsenal of capabilities without having to buy additional accessories.

 

Wireless gaming mouse with a sleek black design and a clickable scroll wheel.