Dell Pro 7-in-1 USB-C Travel Hub - DA326

Designed for modern professionals, this hub delivers fast charging, versatile connectivity and effortless portability.

Additional Features

Plug and Play

Power Delivery Pass-through

Cable Length

248mm

Productivity on the go

The travel hub adapter features an ultra-portable design that fits easily into your bag or pocket, keeping your travel setup neat and organised. With a 65% longer retractable cable¹, it offers hassle-free cable management, ensuring you stay productive wherever your work takes you.

Smart Power Management

Experience the world’s first 7-in-1 travel hub with Smart Power Management², featuring embedded technology that dynamically balances power based on real-time device use. It enables fast charging via power pass-through while reducing consumption, delivering the highest power pass-through optimised for Dell devices³.

Check Port Status

View port status and connected devices via the DDPM Dashboard.

Error Report

Automatic status and error notice through DDPM.

Dynamic Power Allocation

Rebalance power dynamically based on device usage.

Overload Prevention

Receive warnings to prevent overload before connecting more devices.

Connect with confidence

Stay seamlessly connected with the Dell Pro 7-in-1 USB-C Travel Hub. Featuring 2× USB-C, 2× USB-A, 1x HDMI 2.1, 1x 2.5Gbps Ethernet, and 1x DisplayPort 1.4, it’s engineered to future-proof your setup and support a wide range of devices. The streamlined port layout enhances productivity with a compact, efficient design, making it effortless to connect all your essential devices.


Delivering up to 100W Power Pass-Through⁴ for uninterrupted productivity, this travel hub is equipped with enterprise-grade features, including dual display support⁵, Wake on LAN, PXE boot, and MAC address pass-through, ensuring reliable connectivity and advanced functionality tailored for business environments.

Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace⁶.

Stay informed, stay connected

Easily manage your connected devices with notifications and real-time updates on power usage and port status.


Disclaimer: Screen image simulated for illustrative purposes only.

1. Based on internal comparison of the cable length of the Dell Pro 7-in-1 USB-C Travel Hub - DA326 versus its predecessor, as of March 2026. Actual performance may vary depending on usage and conditions.

2. Based on internal analysis, July 2025.

3. The 130W fast charge works exclusively with Dell products.

4. Power Pass-Through (Output) is applicable for Dell-on-Dell products only, and up to 85W based on 100W power input for non-Dell devices.

5. The DA326 supports up to single 6K display or up to two 4K displays.

6. Based on Dell internal analysis, November 2024.