Dell Pro Single Monitor Arm - MSA20

Enjoy a virtually tool-free assembly and easy installation with this monitor arm.

Easy to install

Dell Quick Release lets you snap on the Dell UltraSharp or Dell Pro Plus monitors onto the arm simply without tools. In addition, you can enjoy complete system mounting options with select Dell OptiPlex Micro, Ultra and Wyse systems along with the monitor to create a tidy desk.

Rapid deployment

Use a standard VESA mount with Dell Pro monitors and other screens for a comprehensive monitor arm deployment across multiple brands. A counterbalance indicator on the side of the arm delivers precision deployment, allowing identical tension settings to be set across numerous similar monitors.

Neat, clutter-free desk

The cable management slot comes with cable clips and can handle up to 10 cables, delivering maximum tidiness. Even the included Allen key can be tidied away under the cover so that you always have it ready.

Compact footprint

Able to handle monitors between 19 inches and 40 inches, this single monitor arm maximizes compatibility while having a small footprint. The clamp supports a 2-inch grommet hole, taking up minimal space on your desk, or you can use the C-clamp on a convenient edge.

Smart swivel adjustment

Quickly adjust your monitor for maximum productivity and comfort with the World's first monitor arm to offer swivel angle adjusment with a flip of a switch. The Dell swivel switch prevents overhang or over-rotation, letting you change the angle of the arm to 180 degrees or 360 degrees without having to remove it.

Flexible adjustability

With pivot, tilt, depth, swivel and height adjustable features, you can easily ensure that each workstation is set up perfectly for the user.


Compatibility

Monitors: 19 to 40-inch monitors weighing between 2.2 to 10.0 kg (4.8 to 22.0 lbs)

Mount: Dell Dual VESA Mount with Adapter Bracket


What’s in the box

Monitor arm

Dell VESA Adapter Plate

Allen key

Documentation