Speed, comfort and firepower never lack on a slimmed-down, wired gaming mouse with 19,000 native DPI and tracking of up to 400 inches per second.
Connectivity Technology
Wired
Weight
74 g
Connectivity
1 x USB - 4 pin USB Type A
Battery life
NA
Movement resolution (DPI)
19000 dpi
Buttons
6
Performance optimized
Turn up the tempo with 19,000 native DPI, tracking of up to 400 inches per second, and sensors capable of handling up to 50G max acceleration.¹ Plus, enjoy improved accuracy and keep play uninterrupted with crisp, tactile L/R keyplates built to withstand 60 million clicks. Matched with an NVIDIA GeForce GPU and G-SYNC display with Reflex, use this NVIDIA Reflex-compatible mouse to measure overall system latency to ensure you have the speed to play and win.
Ergonomic design
Comfort Prioritized A slimmed-down design and 3D-sculpted thumb grips improve your control and enable longer, more comfortable gaming sessions.²
Peak Customization Six fully programmable buttons help you switch up your gameplay effortlessly. Executing combos becomes easy and convenient, as does toggling weapons.
Flexible & Convenient Performance is never compromised with an ultra-flexible, paracord USB-A cable that produces less drag while you game.
Legendary style
The stunning, black-colored finish of the AW320M complements our iconic Alienware industrial design. The flawless style is further accentuated by AlienFX RGB lighting that syncs with Alienware Command Center, for an unforgettable gaming experience.
Dimensions & Weight
1. Height: 38 mm (1.5 in.)
2. Width: 62.4 mm (2.46 in.)
3. Depth: 125 mm (4.9 in.)
Weight: 74 grams (0.16 lbs.)³
Cable Length: 2 meters (6.5 ft)
1. Max Acceleration vs Windows Mouse Acceleration. Max Acceleration describes the fastest rate of change of speed that the sensor can handle. Windows Mouse Acceleration (or Enhance pointer precision) is a legacy feature in the Windows OS where reported DPI count is multiplied. Used for low DPI mice on growing monitor resolutions. 2. Slimmer, compared to previous generations of Alienware mice. 3. Weights vary depending on configurations and manufacturing variability.