QF15a
Prepare to be captivated by the Acer QF15a smart projector1. Featuring 500 ANSI lumens brightness, FHD native resolution—with 4K max resolution at 60Hz—and the capability to stream all your favorite media content.

  • 500 ANSI Lumens
  • FHD Native Resolution
  • Smart Projector1
  • Maximum 4K Resolution at 60Hz
500 ANSI Lumens
Project with confidence in low-light rooms or dark outdoor environments thanks to this projector's 500 ANSI Lumens.
FHD Resolution
A 100” image of pure beauty in 1080p Full HD looks so real, you’ll swear you’re looking out the window.
Smart Projector1
With a smart projector, enjoy your favorite media from a host of streaming and audio platforms such as YouTube, Netflix, and more1.
4K 60Hz Support
4K 60Hz support ensures that you can enjoy your favorite media in high-quality detail.
Multimedia Playback
Easily share photos and documents from your personal USB drive with PC-free projection.
Up to 100,000 Hours Lifetime2,3
Use this projector as often and for as long as you like. With a 100,000-hour lifetime3, you won't be needing a replacement any time soon.
Instant On/Off
Save valuable time when you're on the move thanks to the LED light source's immediate on/off functionality.
Environmentally Friendly LED Light Source
Be safer and more eco-friendly. Create less waste using a mercury-free LED light source.
Built-in Bluetooth Speaker
Enjoy your content anywhere without the need for an extra speaker with full, vibrant audio from the onboard Bluetooth speaker. Let your movies come to life, your songs gain depth, and your games become more engaging.
  1. The third-party app installation service is supported by Zeasn. The pre-loaded apps are from the third-party Zeasn Whale TV app.
  2. Specifications vary depending on model and/or region.
  3. The actual operating life span of a projector lamp will vary according to model and/or region, operating conditions, and usage patterns.