Alienware 27 Inch 280 Hz Gaming Monitor – AW2726DL

Meet competition head-on with a 27-inch QHD monitor featuring a 280 Hz refresh rate for fluid, detailed visuals.

Diagonal Size

27"

Resolution / Refresh Rate

2560 x 1440 at 280Hz

Adaptive Sync

AMD FreeSync™ Premium

VESA® AdaptiveSync

Response Time

1 ms GTG (Extreme Mode)

2 ms GTG (Super Fast)

4 ms GTG (Fast)

Ports

1 HDMI port/s (HDCP 1.4 & HDCP 2.3) (Supports up to 2560 x 1440,280 Hz ,HDR ,VRR NAas specified in HDMI 2.1 (FRL))

1 DisplayPort 1.4 (HDCP 1.4 & HDCP 2.3) port/s

Cables

Power cable

1 x DisplayPort-DisplayPort cable - 1.80 m

The speed you need in QHD

With a 280 Hz refresh and 1 ms response time, the AW2726DL delivers smooth motion and minimal blur in detailed QHD (2560 x 1440) resolution.

Vivid colour

Experience your games in lifelike colour that’s consistent from every angle.

93%

DCI-P3 colour coverage

IPS

Panel technology

178°

Wide viewing angles

Fluid motion

AMD FreeSync™ Premium and VESA® AdaptiveSync certifications ensure tear and stutter free motion with any GPU.

Built for endurance

Convenient ergonomic design and eye comfort technology keep you focused and comfortable, ensuring peak performance during extended gameplay.

Flexible comfort

Adjust the height, tilt, swivel, and pivot for ergonomic perfection.

Easy on the eyes

Conquer marathon sessions with TÜV Rheinland® 3-star eye comfort certification that doesn’t degrade colour.

Ports and slots

Rear view

  1. Power button / joystick
  2. Power connector
  3. HDMI 2.1 FRL
  4. DisplayPort 1.4


Cables included

  • Power cable
  • DisplayPort to DisplayPort cable (1.80 m)

Dimensions and Weight

1. Monitor height with stand:

Extended: 511.06 mm (20.12 in.)

Compressed: 381.06 mm (15.00 in.)

2. Monitor width: 613.50 mm (24.15 in.)

3. Monitor height: 358.50 mm (14.11 in.)

4. Stand width: 265.72 mm (10.46 in.)

5. Monitor depth: 214.70 mm (8.45 in.)

6. Stand height:

Extended: 392.61 mm (15.46 in.)

Compressed: 348.12 mm (13.71 in.)

7. Stand depth: 214.70 mm (8.45 in.)


Weight

With stand: 5.01 kg (11.05 lb)¹

Without stand: 3.30 kg (7.28 lb)¹

Game responsibly

Level up your environmental goals. This monitor is designed with responsible materials including up to 85% post-consumer recycled plastic including closed loop plastics, 100% recycled aluminium, up to 50% recycled steel in the monitor head, up to 16% recycled steel in the stand, and up to 20% recycled glass². It ships in a box made with 100% recycled or renewable³.

1. Weights vary depending on configuration and manufacturing variability.

2. Based on internal analysis, March 2025. Plastic percentage is based on total plastic weight.Recycled Aluminium: 100% recycled aluminium in the monitor stand.Recycled steel: 50% recycled steel in the monitor head.

3. Based on internal analysis, December 2025. Packaging Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. January 2025, introduced cushions now made from corrugated materials. Paper reduction applies to all Monitors shipping in 2026. Reductions in paper usage in monitor packaging is attributed to the quick start guide size reduction and calibration sheet digitization. Calculation for trees saved based on: Detailed Calculator | 10 THOUSAND TREES. https://www.omnicalculator.com/everyday-life/paper-weight.